STEGO Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego 03083.9-01

Description
FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:161mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:161mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego - 93X5298 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego
93X5298
Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego 93X5298
FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:161mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes

FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:161mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5298
Product Name Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7457 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 24 volts
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Fuel / Energy Source Electric
Sleeve (Sheath) Material Incoloy 800
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Drum Heaters - 1799549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Drum Heater
Fuel / Energy Source Electric
AC Voltage Required 230 volts
View Details