STEGO Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 03092.1-16

Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7448 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
83AC7448
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego 83AC7448
FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 24VDC, 200W, 94CFM; Power Rating:200W; Supply Voltage:24VDC; External Height:100mm; External Width:145mm; External Depth:166mm; Product Range:DCR 030 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 83AC7448
Product Name Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 150 F (65.56 C)
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details
Edge Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 600.00 kW (2047 MBH)
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Air Heater; Tubular Heaters
Fuel / Energy Source Electric
View Details