STEGO Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego 03110.0-00

Description
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:22mm; External Height - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:22mm; External Height - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego - 82K8771 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego
82K8771
Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego 82K8771
FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:22mm; External Height - Imperial:5.9" RoHS Compliant: Yes

FAN HEATER, 230VAC, 200W, DIN RAIL; Voltage Rating VAC:230V; Output Power:200W; External Height - Metric:150.9mm; External Width - Metric:119mm; External Depth - Metric:22mm; External Height - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 82K8771
Product Name Fan Heater, 230Vac, 200W, Din Rail; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
2 suppliers
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
View Details