STEGO Ptc Heater, 9W, 30V, -45 To 70Deg C; Voltage Rating Vac Stego 01625.0-02

Description
PTC HEATER, 9W, 30V, -45 TO 70DEG C; Voltage Rating VAC:30V; Output Power:9W; External Height - Metric:45mm; External Width - Metric:10mm; External Depth - Metric:-; External Height - Imperial:1.77"; External Width - Imperial:0.39" RoHS Compliant: Yes
Datasheet
Description
PTC HEATER, 9W, 30V, -45 TO 70DEG C; Voltage Rating VAC:30V; Output Power:9W; External Height - Metric:45mm; External Width - Metric:10mm; External Depth - Metric:-; External Height - Imperial:1.77"; External Width - Imperial:0.39" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Heater, 9W, 30V, -45 To 70Deg C; Voltage Rating Vac Stego - 82K8667 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Heater, 9W, 30V, -45 To 70Deg C; Voltage Rating Vac Stego
82K8667
Ptc Heater, 9W, 30V, -45 To 70Deg C; Voltage Rating Vac Stego 82K8667
PTC HEATER, 9W, 30V, -45 TO 70DEG C; Voltage Rating VAC:30V; Output Power:9W; External Height - Metric:45mm; External Width - Metric:10mm; External Depth - Metric:-; External Height - Imperial:1.77"; External Width - Imperial:0.39" RoHS Compliant: Yes

PTC HEATER, 9W, 30V, -45 TO 70DEG C; Voltage Rating VAC:30V; Output Power:9W; External Height - Metric:45mm; External Width - Metric:10mm; External Depth - Metric:-; External Height - Imperial:1.77"; External Width - Imperial:0.39" RoHS Compliant: Yes

Supplier's Site Datasheet
STGO Enclosure Heaters - 01625.0-02 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
01625.0-02
STGO Enclosure Heaters 01625.0-02
PTC Heater, 9W, AC/DC 12-30 V, cable 500

PTC Heater, 9W, AC/DC 12-30 V, cable 500

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Heaters Industrial Heaters
Product Number 82K8667 01625.0-02
Product Name Ptc Heater, 9W, 30V, -45 To 70Deg C; Voltage Rating Vac Stego STGO Enclosure Heaters
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Modular Induction Heat Treating Scanning System - Inductoscan® VSM95 - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 135.00 to 300.00 kW (461 to 1024 MBH)
View Details
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5305 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Infuze™ Sanitary Cooking Skid -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details