Inductotherm Group Modular Induction Heat Treating Scanning System Inductoscan® VSM95

Description
The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. It can be customized to perform various heat treating operations such as; scan, single-shot, lift/rotate and linear transfer. Features One, two or four-spindle, vertical-scanning precision induction hardening machine PLC control with video display terminal for operator interface which, includes DC SERVO drive and motor User friendly controls simplify set-up, changeover and trouble-shooting, includes PLC with industrial computer operator interface Inductor ground sensor. Travel limits. Heavy-duty aluminum splash door with safety switch Enclosed water cooling and quench recirculation system with filtration for quieter operation Scanning speeds are user-selectable from 0.01 in./sec – 8.0 in./sec (1 mm/sec – 200 mm/sec)
Request a Quote
Description
The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. It can be customized to perform various heat treating operations such as; scan, single-shot, lift/rotate and linear transfer. Features One, two or four-spindle, vertical-scanning precision induction hardening machine PLC control with video display terminal for operator interface which, includes DC SERVO drive and motor User friendly controls simplify set-up, changeover and trouble-shooting, includes PLC with industrial computer operator interface Inductor ground sensor. Travel limits. Heavy-duty aluminum splash door with safety switch Enclosed water cooling and quench recirculation system with filtration for quieter operation Scanning speeds are user-selectable from 0.01 in./sec – 8.0 in./sec (1 mm/sec – 200 mm/sec)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Induction Heat Treating Scanning System - Inductoscan® VSM95 - Inductotherm Group
Rancocas, NJ, USA
Modular Induction Heat Treating Scanning System
Inductoscan® VSM95
Modular Induction Heat Treating Scanning System Inductoscan® VSM95
The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. It can be customized to perform various heat treating operations such as; scan, single-shot, lift/rotate and linear transfer. Features One, two or four-spindle, vertical-scanning precision induction hardening machine PLC control with video display terminal for operator interface which, includes DC SERVO drive and motor User friendly controls simplify set-up, changeover and trouble-shooting, includes PLC with industrial computer operator interface Inductor ground sensor. Travel limits. Heavy-duty aluminum splash door with safety switch Enclosed water cooling and quench recirculation system with filtration for quieter operation Scanning speeds are user-selectable from 0.01 in./sec – 8.0 in./sec (1 mm/sec – 200 mm/sec)

The Inductoscan® VSM95 Induction Heat Treating Scanning System is ruggedly designed for high-volume scan hardening of most cylindrical parts up to 400 lbs. and as long as 80 in. It can be customized to perform various heat treating operations such as; scan, single-shot, lift/rotate and linear transfer.

Features

  • One, two or four-spindle, vertical-scanning precision induction hardening machine
  • PLC control with video display terminal for operator interface which, includes DC SERVO drive and motor
  • User friendly controls simplify set-up, changeover and trouble-shooting, includes PLC with industrial computer operator interface
  • Inductor ground sensor. Travel limits. Heavy-duty aluminum splash door with safety switch
  • Enclosed water cooling and quench recirculation system with filtration for quieter operation
  • Scanning speeds are user-selectable from 0.01 in./sec – 8.0 in./sec (1 mm/sec – 200 mm/sec)
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Number Inductoscan® VSM95
Product Name Modular Induction Heat Treating Scanning System
Heater Type Induction
Unlock Full Specs
to access all available technical data

Similar Products

Line Pipe Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 7000.00 kW (17.06 to 23883 MBH)
View Details
Conveyor Hardening Line -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 450.00 kW (1535 MBH)
View Details
Bar-End Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 500.00 kW (171 to 1706 MBH)
View Details
Adjustable Induction Heating System - InductoVise™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 0.00 to 10.00 kW (0.0 to 34.12 MBH)
View Details