STEGO Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 03202.9-00

Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5305 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
93X5305
Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 93X5305
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes

FAN HEATER, 1KW, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:1kW; External Height - Metric:88.9mm; External Width - Metric:66mm; External Depth - Metric:152.4mm; External Height - Imperial:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5305
Product Name Fan Heater, 1Kw, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Field Joint Heating & Coating -  - Inductotherm Group
Specs
Heater Type Induction
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details