STEGO Electronic Hygrostat EFR 012 01245.9-00

Description
Adjustable & pre-set relative humidity setpoints Compact design High switching capacity Optical function display (LED) DIN rail mountable The EFR 012 electronic hygrostat senses the relative humidity in an enclosure and turns on a heater at the set point, helping prevent the formation of condensation in the enclosure. The integrated LED is lit when the connected device is in operation.
Request a Quote
Description
Adjustable & pre-set relative humidity setpoints Compact design High switching capacity Optical function display (LED) DIN rail mountable The EFR 012 electronic hygrostat senses the relative humidity in an enclosure and turns on a heater at the set point, helping prevent the formation of condensation in the enclosure. The integrated LED is lit when the connected device is in operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Electronic Hygrostat EFR 012, part number 01245.9-00, is designed to monitor and control relative humidity within enclosures housing electrical and electronic components. It operates at an AC voltage of 120 V and features an adjustable humidity setting range of 40 to 90 % RH. The device has a switching difference of 5 % RH with a tolerance of ±3 % RH at 25 °C and a reaction time of 5 seconds.

This hygrostat utilizes a change-over contact relay with a service life exceeding 50,000 cycles. It supports a maximum switching capacity of 8 A at AC 240 V and 1.6 A at AC 120 V, with an inrush current capability of 16 A for 10 seconds. The product includes an LED indicator that illuminates when the connected heater is active.

The EFR 012 is mounted via a clip on a 35 mm DIN rail and is housed in a light grey plastic casing compliant with UL94 V-0 standards. It operates effectively within a temperature range of 0 to 60 °C and can be stored in conditions from -20 to 70 °C, with a maximum humidity tolerance of 90 % RH (non-condensing). The device is rated with an IP20 protection type, making it suitable for indoor applications.

Datasheet Summary
Powered by GS/AI

The Electronic Hygrostat EFR 012, part number 01245.9-00, is designed to monitor and control relative humidity within enclosures housing electrical and electronic components. It operates at an AC voltage of 120 V and features an adjustable humidity setting range of 40 to 90 % RH. The device has a switching difference of 5 % RH with a tolerance of ±3 % RH at 25 °C and a reaction time of 5 seconds.

This hygrostat utilizes a change-over contact relay with a service life exceeding 50,000 cycles. It supports a maximum switching capacity of 8 A at AC 240 V and 1.6 A at AC 120 V, with an inrush current capability of 16 A for 10 seconds. The product includes an LED indicator that illuminates when the connected heater is active.

The EFR 012 is mounted via a clip on a 35 mm DIN rail and is housed in a light grey plastic casing compliant with UL94 V-0 standards. It operates effectively within a temperature range of 0 to 60 °C and can be stored in conditions from -20 to 70 °C, with a maximum humidity tolerance of 90 % RH (non-condensing). The device is rated with an IP20 protection type, making it suitable for indoor applications.

Suppliers

Company
Product
Description
Supplier Links
Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Kennesaw, GA, United States
Electronic Hygrostat EFR 012
01245.9-00
Electronic Hygrostat EFR 012 01245.9-00
Adjustable & pre-set relative humidity setpoints Compact design High switching capacity Optical function display (LED) DIN rail mountable The EFR 012 electronic hygrostat senses the relative humidity in an enclosure and turns on a heater at the set point, helping prevent the formation of condensation in the enclosure. The integrated LED is lit when the connected device is in operation.
  • Adjustable & pre-set relative humidity setpoints
  • Compact design
  • High switching capacity
  • Optical function display (LED)
  • DIN rail mountable

The EFR 012 electronic hygrostat senses the relative humidity in an enclosure and turns on a heater at the set point, helping prevent the formation of condensation in the enclosure. The integrated LED is lit when the connected device is in operation.

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Moisture Meters
Product Number 01245.9-00
Product Name Electronic Hygrostat EFR 012
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details