The electronic hygrostat DCF 010, part number 01012.0-21, is a DC-controlled device with a normally open MOSFET switch designed for enclosure applications, switching loads up to 13 A DC. It features an adjustable humidity setpoint range of 40% to 90% rF with a switching differential of 4% rF and a fixed secondary temperature switch at 41 °F. The unit operates on 20-56 V DC, consumes 1 W, and has a reaction time of 5 s. It includes an external 2 m sensor with a snap-in connector, an LED operating display, and is mounted on a 35 mm DIN rail. The plastic housing meets UL94 V-0, with dimensions of 3.7 in height, 2.1 in width, and 1.7 in depth. Operating temperature range is -40 °F to 122 °F.
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature.
| STEGO | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | 01012.0-21 |
| Product Name | Electronic Hygrostat DCF 010 |
| Application | Moisture / Water Content in Gases / Air |