The FTD 011 is a tamper-proof dual thermostat with independent normally closed (NC) and normally open (NO) snap-action contacts, designed for simultaneous control of heating and cooling devices in distinct temperature ranges. It has a clip-on mounting for 35 mm DIN rail, measures 1.9 in height, 2.5 in width, and 1.3 in depth, and weighs 1.4 oz. The variant 01163.0-00 has a switch-off temperature of 104 °F and a switch-on temperature of 122 °F, with tolerances of ±6 K and ±7 K respectively. It supports AC switching up to 250 V/5 A (NC) and 120 V/10 A (NO), and DC switching up to 30 W at 24-72 V. The housing is plastic compliant with UL94 V-0, and the device has an IP20 protection rating. The thermal sensor is a bimetal, and it is rated for over 100,000 switching cycles.
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01163.0-00 |
| Product Name | Tamperproof Dual Thermostat FTD 011 |
| Thermostat Type | Mechanical |