STEGO Tamperproof Dual Thermostat FTD 011 01163.0-02

Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
Request a Quote
Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTD 011 is a tamper-proof dual thermostat with independently switching normally closed (NC) and normally open (NO) contacts for heating and cooling control. It features a snap-action bimetal sensor, clip-on mounting for 35 mm DIN rail, and a plastic UL94 V-0 case. The variant 01163.0-02 has a switch-off temperature of 77 °F and a switch-on temperature of 95 °F, with tolerances of ±6 K and ±7 K respectively. Its switching capacity is rated at 250 VAC / 5 A for ohmic loads and 120 VAC / 10 A for higher current. The device supports rigid or stranded wire connections up to 2.5 mm², operates from -40 °F to 176 °F, and is rated for 100,000 electrical cycles. Dimensions are 1.9 in height, 2.5 in width, and 1.3 in depth, weighing 1.4 oz.

Datasheet Summary
Powered by GS/AI

The FTD 011 is a tamper-proof dual thermostat with independently switching normally closed (NC) and normally open (NO) contacts for heating and cooling control. It features a snap-action bimetal sensor, clip-on mounting for 35 mm DIN rail, and a plastic UL94 V-0 case. The variant 01163.0-02 has a switch-off temperature of 77 °F and a switch-on temperature of 95 °F, with tolerances of ±6 K and ±7 K respectively. Its switching capacity is rated at 250 VAC / 5 A for ohmic loads and 120 VAC / 10 A for higher current. The device supports rigid or stranded wire connections up to 2.5 mm², operates from -40 °F to 176 °F, and is rated for 100,000 electrical cycles. Dimensions are 1.9 in height, 2.5 in width, and 1.3 in depth, weighing 1.4 oz.

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Kennesaw, GA, United States
Tamperproof Dual Thermostat FTD 011
01163.0-02
Tamperproof Dual Thermostat FTD 011 01163.0-02
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.

Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 01163.0-02
Product Name Tamperproof Dual Thermostat FTD 011
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 32271047 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Thermostat - 19210270 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 250 volts
View Details