The ETF 012 electronic hygrotherm monitors temperature and humidity to prevent condensation by activating heating or fans. This variant includes an external sensor with a 1 m cable and operates on DC 24 V to 48 V. It is mounted on a 35 mm DIN rail, measures 77 mm high, 60 mm wide, and 43 mm deep, and weighs 200 g. The device has a plastic casing compliant with UL94 V-0, operates from -40 °C to 60 °C, and switches resistive loads up to 0.6 A at 60 VDC or inductive loads up to 1.6 A at 240 VAC. It features an LED status display, a 5-pole clamp connection for 2.5 mm² wires, and a switching capacity rated for >30,000 cycles under UL standards.
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01231.1-00 |
| Product Name | Electronic Hygrotherm With External Sensor ETF 012 |
| Thermostat Type | Mechanical |