SP Industries, Inc. 7 cu. yd. Heavy Duty Industrial Trash Compactor CP-7002D

Description
Product Description In the 7 cubic yard category, SP Industries has two heavy industrial compactors. The CP-7002 and the CP-7002HD are two cylinder machines built to handle up to 357 cubic yards of waste per hour. Engineered to be durable and work for years, these compactors have beefed up supports, floors, and components. These units are ideal for transfer applications and heavy industrial accounts. Features CP-7002 CP-7002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 357 240
Description
Product Description In the 7 cubic yard category, SP Industries has two heavy industrial compactors. The CP-7002 and the CP-7002HD are two cylinder machines built to handle up to 357 cubic yards of waste per hour. Engineered to be durable and work for years, these compactors have beefed up supports, floors, and components. These units are ideal for transfer applications and heavy industrial accounts. Features CP-7002 CP-7002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 357 240

Suppliers

Company
Product
Description
Supplier Links
7 cu. yd. Heavy Duty Industrial Trash Compactor - CP-7002D - SP Industries, Inc.
Hopkins, MI, USA
7 cu. yd. Heavy Duty Industrial Trash Compactor
CP-7002D
7 cu. yd. Heavy Duty Industrial Trash Compactor CP-7002D
Product Description In the 7 cubic yard category, SP Industries has two heavy industrial compactors. The CP-7002 and the CP-7002HD are two cylinder machines built to handle up to 357 cubic yards of waste per hour. Engineered to be durable and work for years, these compactors have beefed up supports, floors, and components. These units are ideal for transfer applications and heavy industrial accounts. Features CP-7002 CP-7002HD Large 96" x 78" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 357 240

Product Description

In the 7 cubic yard category, SP Industries has two heavy industrial compactors. The CP-7002 and the CP-7002HD are two cylinder machines built to handle up to 357 cubic yards of waste per hour. Engineered to be durable and work for years, these compactors have beefed up supports, floors, and components. These units are ideal for transfer applications and heavy industrial accounts.

FeaturesCP-7002CP-7002HD
Large 96" x 78" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP30HP30HP
UL Listed Electrical Components
Reservoir Tank Size100 Gal.100 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgradedUpgraded
Cylinder Size(2) 6"(2) 7"
Pump Speed in GPM - Continuous Displacement4545
Cycle Time54 sec.77 sec.
Volume Displacement (Cu. Yds. per Hour)357240
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-7002D
Product Name 7 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Scrap Metal - Metal Turnings - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Hydraulic Soil Compactors - TC Series - Breaker Technology, Inc.
Specs
Equipment Type Compactor
Material Condition Dry; Wet
Applications Soil, Dirt, Pit Run Gravel
View Details