SP Industries, Inc. Datasheets for Waste Compactors
Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape.
Waste Compactors: Learn more
| Product Name | Notes |
|---|---|
| Product Description Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds... | |
| Product Description Designed for high rise apartment complexes the APT-331is small, compact, and is totally automatic. Compaction starts automatically when residents fill the chamber with waste often fed to the... | |
| Product Description Dual cylinders power this monster compactor with up to 78,500 pounds of force. This power easily devours pallets, heavy waste and even metals. Reducing waste in size to... | |
| Product Description In the 7 cubic yard category, SP Industries has two heavy industrial compactors. The CP-7002 and the CP-7002HD are two cylinder machines built to handle up to 357... | |
| Product Description Metal Clip and scrap collection takes on many forms. From small clips to large pieces of production metal or bad product runs, this type of metal is highly... | |
| Product Description SP Industries CP-2202 is a dual cylinder waste compaction system that provides up to 8 to 1 compaction with 113,100 pounds of force. Built with abrasion resistant steel... | |
| Product Description SP Industries CP-711 compactor is great for retail, restaurants, and institutions that have multiple dumpsters and want a better alternative. This compactor uses front or rear loading containers... | |
| Product Description SP Industries has provided specialty equipment to several manufactures in the metal turning industry over the past several years. Each of these systems has been unique in one... | |
| Product Description SP Industries manufactures the CP-9002 to handle up to 381 cubic yards of waste material per hour. Generating up to 165,500 pounds of force, this compactor can achieve... | |
| Product Description SP Industries manufactures two heavy industrial machines in the 6 cubic yard category. These durable machines are designed to handle large waste items and volumes up to 257... | |
| Product Description The CP-125 Food Waste Compactor is specifically designed with the end user in mind. Built tough to withstand the rigors of heavy production this system boasts 1/2” work... | |
| Product Description The CP-3000 series compactors are heavy industrial machines built to handle one or more container loads per day. The only difference between these machines is the cylinder configuration... | |
| Product Description The CP-331 is our smallest commercial compactor designed specifically for tight spaces and helping lower volume customers reduce transportation costs and improve the look of their facility. This... | |
| Product Description The CP-4000 series compactors are four cubic yard heavy industrial machines designed to handle mixed waste and transfer needs. Built to last with beefy supports, upgraded components, and... | |
| Product Description The CP-6101 waste compactor is built with industrial customers with large volumes of waste to manage. This compactor can handle up to 255 cubic yards of waste per... | |
| Product Description The CP-6102 waste compactor is built with industrial customers with large volumes of waste to manage. A dual cylinder construction allows this compactor to give up to 113,100... | |
| Product Description The CP-8002 and the CP-8002HD compactors are designed with transfer stations in mind. With a volume displacement of up to 554 cubic yards per hour, these machines can... | |
| Product Description The WET-200 and WET-300 systems are specially designed stationary compactors that utilize a raised ram and sloped design to contain liquids in a specially designed compaction container. The... | |
| Product Description As our largest compactor/transfer unit, the CP-13001 is designed to handle up to 742 cubic yards of waste per hour. Powered by a 75HP motor this compactor can... | |
| Product Description Self contained compactors are available in many sizes and options. The SC models are a single straight push cylinder type that can handle about 1 cubic yard per... | |
| Product Description SP Industries CP-2201 is an industrial grade compaction system that provides the strength and durability of a heavy industrial machine with the compaction force of a commercial machine. |