SP Industries, Inc. 6 cu. yd. Heavy Duty Industrial Trash Compactor CP-6002D

Description
Product Description SP Industries manufactures two heavy industrial machines in the 6 cubic yard category. These durable machines are designed to handle large waste items and volumes up to 257 cubic yards per hour. Utilizing dual cylinders, these unique machines can generate enough force for you to get up to 10 to 1 compaction ratios. This allows heavy users to get the most out of every load that is sent to the landfill. Excellent for transfer stations and large industrial operations this compactor is built to provide years of trouble free service using the best components available. Features CP-6002 CP-6002HD Large 96" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 257 180
Description
Product Description SP Industries manufactures two heavy industrial machines in the 6 cubic yard category. These durable machines are designed to handle large waste items and volumes up to 257 cubic yards per hour. Utilizing dual cylinders, these unique machines can generate enough force for you to get up to 10 to 1 compaction ratios. This allows heavy users to get the most out of every load that is sent to the landfill. Excellent for transfer stations and large industrial operations this compactor is built to provide years of trouble free service using the best components available. Features CP-6002 CP-6002HD Large 96" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 257 180

Suppliers

Company
Product
Description
Supplier Links
6 cu. yd. Heavy Duty Industrial Trash Compactor - CP-6002D - SP Industries, Inc.
Hopkins, MI, USA
6 cu. yd. Heavy Duty Industrial Trash Compactor
CP-6002D
6 cu. yd. Heavy Duty Industrial Trash Compactor CP-6002D
Product Description SP Industries manufactures two heavy industrial machines in the 6 cubic yard category. These durable machines are designed to handle large waste items and volumes up to 257 cubic yards per hour. Utilizing dual cylinders, these unique machines can generate enough force for you to get up to 10 to 1 compaction ratios. This allows heavy users to get the most out of every load that is sent to the landfill. Excellent for transfer stations and large industrial operations this compactor is built to provide years of trouble free service using the best components available. Features CP-6002 CP-6002HD Large 96" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 30HP 30HP UL Listed Electrical Components Reservoir Tank Size 100 Gal. 100 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Cylinder Size (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 45 45 Cycle Time 54 sec. 77 sec. Volume Displacement (Cu. Yds. per Hour) 257 180

Product Description

SP Industries manufactures two heavy industrial machines in the 6 cubic yard category. These durable machines are designed to handle large waste items and volumes up to 257 cubic yards per hour. Utilizing dual cylinders, these unique machines can generate enough force for you to get up to 10 to 1 compaction ratios. This allows heavy users to get the most out of every load that is sent to the landfill. Excellent for transfer stations and large industrial operations this compactor is built to provide years of trouble free service using the best components available.

FeaturesCP-6002CP-6002HD
Large 96" x 58" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP30HP30HP
UL Listed Electrical Components
Reservoir Tank Size100 Gal.100 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgradedUpgraded
Cylinder Size(2) 6"(2) 7"
Pump Speed in GPM - Continuous Displacement4545
Cycle Time54 sec.77 sec.
Volume Displacement (Cu. Yds. per Hour)257180
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-6002D
Product Name 6 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Industrial Trash Compactors - CP-2202 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
The Bulb Eater® Lamp Crusher -  - Air Cycle Corporation
Specs
Equipment Type Compactor; Crusher / Flattener
View Details