SP Industries, Inc. Industrial Trash Compactors CP-2202

Description
Product Description SP Industries CP-2202 is a dual cylinder waste compaction system that provides up to 8 to 1 compaction with 113,100 pounds of force. Built with abrasion resistant steel floor and the best components available you can expect years of trouble free operation. Ram penetration of 25” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2202 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 20HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components Reservoir Tank Size in Gallons 75 Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size (2 cylinders) 6" Pump Speed in GPM - Continuous Displacement 30
Description
Product Description SP Industries CP-2202 is a dual cylinder waste compaction system that provides up to 8 to 1 compaction with 113,100 pounds of force. Built with abrasion resistant steel floor and the best components available you can expect years of trouble free operation. Ram penetration of 25” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2202 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 20HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components Reservoir Tank Size in Gallons 75 Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size (2 cylinders) 6" Pump Speed in GPM - Continuous Displacement 30

Suppliers

Company
Product
Description
Supplier Links
Industrial Trash Compactors - CP-2202 - SP Industries, Inc.
Hopkins, MI, USA
Industrial Trash Compactors
CP-2202
Industrial Trash Compactors CP-2202
Product Description SP Industries CP-2202 is a dual cylinder waste compaction system that provides up to 8 to 1 compaction with 113,100 pounds of force. Built with abrasion resistant steel floor and the best components available you can expect years of trouble free operation. Ram penetration of 25” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment. Features CP-2202 Large 45" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards 20HP Motor 208/230/460 Volt 3PH ODP UL Listed Electrical Components Reservoir Tank Size in Gallons 75 Heavy Duty Capacity Ratchet Binder/Hooks 5 Floor Support Beams Cylinder Bore Size (2 cylinders) 6" Pump Speed in GPM - Continuous Displacement 30

Product Description

SP Industries CP-2202 is a dual cylinder waste compaction system that provides up to 8 to 1 compaction with 113,100 pounds of force. Built with abrasion resistant steel floor and the best components available you can expect years of trouble free operation. Ram penetration of 25” insures that your load stays in the container when you disconnect the load from the machine. Expert design, quality craftsmanship, and the reputation to match make SP Industries the leader in waste handling equipment.

FeaturesCP-2202
Large 45" x 58" Clear Top Opening
Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame
Meets or Exceeds ANSI Z245.2 Safety Standards
20HP Motor 208/230/460 Volt 3PH ODP
UL Listed Electrical Components
Reservoir Tank Size in Gallons75
Heavy Duty Capacity Ratchet Binder/Hooks
5 Floor Support Beams
Cylinder Bore Size (2 cylinders)6"
Pump Speed in GPM - Continuous Displacement30
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-2202
Product Name Industrial Trash Compactors
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Smash-It™ Cubic Yard Box Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details
Scrap Metal - Metal Turnings - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details