SP Industries, Inc. 4 cu. yd. Heavy Duty Industrial Trash Compactor CP-4002

Description
Product Description The CP-4000 series compactors are four cubic yard heavy industrial machines designed to handle mixed waste and transfer needs. Built to last with beefy supports, upgraded components, and designs that prevent twisting and buckling, these compactors are strong enough to handle most any compaction needs. Each configuration fits the needs of specific waste streams. The CP-4001 is a single cylinder machine that handles general waste and light production debris. The dual cylinder CP-4002 and CP-4002HD handle tough to compact loads and allow you to choose the machine that will insure that each load you send to the landfill is full and meets the maximum load allowed by law thus getting the most efficiency from your waste disposal practices. Features CP-4001 CP-4002 CP-4002HD Large 70" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 59 sec. 63 sec. 89 sec. Volume Displacement (Cu. Yds. per Hour) 186 170 123
Description
Product Description The CP-4000 series compactors are four cubic yard heavy industrial machines designed to handle mixed waste and transfer needs. Built to last with beefy supports, upgraded components, and designs that prevent twisting and buckling, these compactors are strong enough to handle most any compaction needs. Each configuration fits the needs of specific waste streams. The CP-4001 is a single cylinder machine that handles general waste and light production debris. The dual cylinder CP-4002 and CP-4002HD handle tough to compact loads and allow you to choose the machine that will insure that each load you send to the landfill is full and meets the maximum load allowed by law thus getting the most efficiency from your waste disposal practices. Features CP-4001 CP-4002 CP-4002HD Large 70" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 59 sec. 63 sec. 89 sec. Volume Displacement (Cu. Yds. per Hour) 186 170 123

Suppliers

Company
Product
Description
Supplier Links
4 cu. yd. Heavy Duty Industrial Trash Compactor - CP-4002 - SP Industries, Inc.
Hopkins, MI, USA
4 cu. yd. Heavy Duty Industrial Trash Compactor
CP-4002
4 cu. yd. Heavy Duty Industrial Trash Compactor CP-4002
Product Description The CP-4000 series compactors are four cubic yard heavy industrial machines designed to handle mixed waste and transfer needs. Built to last with beefy supports, upgraded components, and designs that prevent twisting and buckling, these compactors are strong enough to handle most any compaction needs. Each configuration fits the needs of specific waste streams. The CP-4001 is a single cylinder machine that handles general waste and light production debris. The dual cylinder CP-4002 and CP-4002HD handle tough to compact loads and allow you to choose the machine that will insure that each load you send to the landfill is full and meets the maximum load allowed by law thus getting the most efficiency from your waste disposal practices. Features CP-4001 CP-4002 CP-4002HD Large 70" x 58" Clear Top Opening Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 20HP 20HP UL Listed Electrical Components Reservoir Tank Size 40 Gal. 75 Gal. 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams Upgraded Upgraded Upgraded Cylinder Size (1) 6" (2) 6" (2) 7" Pump Speed in GPM - Continuous Displacement 16 30 30 Cycle Time 59 sec. 63 sec. 89 sec. Volume Displacement (Cu. Yds. per Hour) 186 170 123

Product Description

The CP-4000 series compactors are four cubic yard heavy industrial machines designed to handle mixed waste and transfer needs. Built to last with beefy supports, upgraded components, and designs that prevent twisting and buckling, these compactors are strong enough to handle most any compaction needs. Each configuration fits the needs of specific waste streams. The CP-4001 is a single cylinder machine that handles general waste and light production debris. The dual cylinder CP-4002 and CP-4002HD handle tough to compact loads and allow you to choose the machine that will insure that each load you send to the landfill is full and meets the maximum load allowed by law thus getting the most efficiency from your waste disposal practices.

FeaturesCP-4001CP-4002CP-4002HD
Large 70" x 58" Clear Top Opening
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP10 HP20HP20HP
UL Listed Electrical Components
Reservoir Tank Size40 Gal.75 Gal.75 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support BeamsUpgradedUpgradedUpgraded
Cylinder Size(1) 6"(2) 6"(2) 7"
Pump Speed in GPM - Continuous Displacement163030
Cycle Time59 sec.63 sec.89 sec.
Volume Displacement (Cu. Yds. per Hour)186170123
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-4002
Product Name 4 cu. yd. Heavy Duty Industrial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Smash-It™ Pneumatic In-Drum Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details
1.25 Cu. Yd. Capacity Food Waste Compactor - CP-125FW - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details