SP Industries, Inc. 3 cu. yd. Commercial Trash Compactor CP-3101

Description
Product Description Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds of compaction force. Upgrade to the CP-3101HD and get up to 77,000 pounds of packing force. Both compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance. Features CP-3101 CP-3101HD Large 59" x 57.6" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 15 HP UL Listed Electrical Components Reservoir Tank Size 25 Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16
Description
Product Description Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds of compaction force. Upgrade to the CP-3101HD and get up to 77,000 pounds of packing force. Both compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance. Features CP-3101 CP-3101HD Large 59" x 57.6" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 15 HP UL Listed Electrical Components Reservoir Tank Size 25 Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16

Suppliers

Company
Product
Description
Supplier Links
3 cu. yd. Commercial Trash Compactor - CP-3101 - SP Industries, Inc.
Hopkins, MI, USA
3 cu. yd. Commercial Trash Compactor
CP-3101
3 cu. yd. Commercial Trash Compactor CP-3101
Product Description Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds of compaction force. Upgrade to the CP-3101HD and get up to 77,000 pounds of packing force. Both compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance. Features CP-3101 CP-3101HD Large 59" x 57.6" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Meets or Exceeds ANSI Z245.2 Safety Standards Motor 208/230/460 Volt 3PH ODP 10 HP 15 HP UL Listed Electrical Components Reservoir Tank Size 25 Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16

Product Description

Combining durability and maximum functionality the CP-3101 is one of our most popular models in the three cubic yard category. This proven compactor provides up to 56,500 pounds of compaction force. Upgrade to the CP-3101HD and get up to 77,000 pounds of packing force. Both compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance.

FeaturesCP-3101CP-3101HD
Large 59" x 57.6" Clear Top Opening
Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame
Meets or Exceeds ANSI Z245.2 Safety Standards
Motor 208/230/460 Volt 3PH ODP10 HP15 HP
UL Listed Electrical Components
Reservoir Tank Size25 Gal.40 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
Floor Support Beams77
Cylinder Bore Size6"7"
Pump Speed in GPM - Continuous Displacement1616
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-3101
Product Name 3 cu. yd. Commercial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Smash-It™ Cubic Yard Box Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details
Industrial Trash Compactors - CP-2201 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details