SP Industries, Inc. 6 cu. yd. Commercial Trash Compactor CP-6101

Description
Product Description The CP-6101 waste compactor is built with industrial customers with large volumes of waste to manage. This compactor can handle up to 255 cubic yards of waste per hour. These compactors boast a 96” x 58” clear top opening. Built to handle daily manufacturing schedules this durable machine is constructed with AR work hardening steel floor plates to insure that your system will continue to provide years of service. All of the components are specified for longevity and reliability under the toughest conditions. Backed by our industry leading warranty of 3 years on the ram and frame and 1 year on the hydraulics and electrical components, you can rest assured that you have the best in quality and service from SP Industries compaction equipment. Features CP-6101 Large 96" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Maximum Force Rating 77,000 Lbs. Continuous Displacement Vane Style Pump 25 GPM Motor 208/230/460 Volt 3PH ODP 20HP Cylinder Bore Size 7" Reservoir Tank Size 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks UL Listed Electrical Components Meets or Exceeds ANSI Z245.2 Safety Standards
Description
Product Description The CP-6101 waste compactor is built with industrial customers with large volumes of waste to manage. This compactor can handle up to 255 cubic yards of waste per hour. These compactors boast a 96” x 58” clear top opening. Built to handle daily manufacturing schedules this durable machine is constructed with AR work hardening steel floor plates to insure that your system will continue to provide years of service. All of the components are specified for longevity and reliability under the toughest conditions. Backed by our industry leading warranty of 3 years on the ram and frame and 1 year on the hydraulics and electrical components, you can rest assured that you have the best in quality and service from SP Industries compaction equipment. Features CP-6101 Large 96" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Maximum Force Rating 77,000 Lbs. Continuous Displacement Vane Style Pump 25 GPM Motor 208/230/460 Volt 3PH ODP 20HP Cylinder Bore Size 7" Reservoir Tank Size 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks UL Listed Electrical Components Meets or Exceeds ANSI Z245.2 Safety Standards

Suppliers

Company
Product
Description
Supplier Links
6 cu. yd. Commercial Trash Compactor - CP-6101 - SP Industries, Inc.
Hopkins, MI, USA
6 cu. yd. Commercial Trash Compactor
CP-6101
6 cu. yd. Commercial Trash Compactor CP-6101
Product Description The CP-6101 waste compactor is built with industrial customers with large volumes of waste to manage. This compactor can handle up to 255 cubic yards of waste per hour. These compactors boast a 96” x 58” clear top opening. Built to handle daily manufacturing schedules this durable machine is constructed with AR work hardening steel floor plates to insure that your system will continue to provide years of service. All of the components are specified for longevity and reliability under the toughest conditions. Backed by our industry leading warranty of 3 years on the ram and frame and 1 year on the hydraulics and electrical components, you can rest assured that you have the best in quality and service from SP Industries compaction equipment. Features CP-6101 Large 96" x 58" Clear Top Opening Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame Maximum Force Rating 77,000 Lbs. Continuous Displacement Vane Style Pump 25 GPM Motor 208/230/460 Volt 3PH ODP 20HP Cylinder Bore Size 7" Reservoir Tank Size 75 Gal. Heavy Duty Capacity Ratchet Binder/Hooks UL Listed Electrical Components Meets or Exceeds ANSI Z245.2 Safety Standards

Product Description

The CP-6101 waste compactor is built with industrial customers with large volumes of waste to manage. This compactor can handle up to 255 cubic yards of waste per hour. These compactors boast a 96” x 58” clear top opening. Built to handle daily manufacturing schedules this durable machine is constructed with AR work hardening steel floor plates to insure that your system will continue to provide years of service. All of the components are specified for longevity and reliability under the toughest conditions. Backed by our industry leading warranty of 3 years on the ram and frame and 1 year on the hydraulics and electrical components, you can rest assured that you have the best in quality and service from SP Industries compaction equipment.

FeaturesCP-6101
Large 96" x 58" Clear Top Opening
Dry Pack Floor Design - Liquids flow into container reducing unsightly leakage and damage to the ram and frame
Maximum Force Rating77,000 Lbs.
Continuous Displacement Vane Style Pump25 GPM
Motor 208/230/460 Volt 3PH ODP20HP
Cylinder Bore Size7"
Reservoir Tank Size75 Gal.
Heavy Duty Capacity Ratchet Binder/Hooks
UL Listed Electrical Components
Meets or Exceeds ANSI Z245.2 Safety Standards
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-6101
Product Name 6 cu. yd. Commercial Trash Compactor
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
6 cu. yd. Commercial Trash Compactor - CP-6102 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Drum Crusher / In-Drum Compactor - Sahara - Benko Products, Inc.
Specs
Equipment Type Compactor; Crusher / Flattener
Material Condition Dry
Applications Drums / Barrels
View Details