SMC International Relay Test Equipment PTE-100-C Plus / Pro

Description
Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle. In the Pro version this voltage source incorporates a dedicated LCD display and its own BUS-PTE connection that make the operation easier and enable it to be used also with other sets in the PTE range. The smallest and lightest in their class, this equipment can test virtually any type of protective relay element, from inverse time overcurrent to the most sophisticated directional, frequency and motor protections. Its outstanding power, 1000 VA, makes testing high-burden electromechanical relays a snap. High power-demanding applications such as knee point analysis on CTs and long-cycle testing of miniature breakers are also possible with these easy to use, fully protected test workhorses. The PTE-100-C Plus and Pro feature the EuroSMC’s exclusive PTE-BUS that enables you to link them to other PTE-range units to build 3-phase or even more sophisticated test platforms. You can also connect your PTE-100-C Plus or Pro to the PC for Closed Case Calibration, data acquisition and software-assisted overcurrent testing and reporting. CHARACTERISTICS 0 to 250 A variac-regulated, digitally controlled AC current output. 0 to 140 VAC electronic voltage channel. Voltage phase angle regulation from 0 to 360º with a resolution of 0.1º. Voltage frequency regulation from 40 to 70 Hz with a resolution of 0.1 Hz. Independent, stabilized and electronically protected auxiliary 0 to 250 V DC source. Complete set of measurement and automation functions. Programmable 1-ms resolution digital chronometer. IP-65 casing, CE mark. 15.5 kg 200 x 300 x 200 mm.
Datasheet
Description
Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle. In the Pro version this voltage source incorporates a dedicated LCD display and its own BUS-PTE connection that make the operation easier and enable it to be used also with other sets in the PTE range. The smallest and lightest in their class, this equipment can test virtually any type of protective relay element, from inverse time overcurrent to the most sophisticated directional, frequency and motor protections. Its outstanding power, 1000 VA, makes testing high-burden electromechanical relays a snap. High power-demanding applications such as knee point analysis on CTs and long-cycle testing of miniature breakers are also possible with these easy to use, fully protected test workhorses. The PTE-100-C Plus and Pro feature the EuroSMC’s exclusive PTE-BUS that enables you to link them to other PTE-range units to build 3-phase or even more sophisticated test platforms. You can also connect your PTE-100-C Plus or Pro to the PC for Closed Case Calibration, data acquisition and software-assisted overcurrent testing and reporting. CHARACTERISTICS 0 to 250 A variac-regulated, digitally controlled AC current output. 0 to 140 VAC electronic voltage channel. Voltage phase angle regulation from 0 to 360º with a resolution of 0.1º. Voltage frequency regulation from 40 to 70 Hz with a resolution of 0.1 Hz. Independent, stabilized and electronically protected auxiliary 0 to 250 V DC source. Complete set of measurement and automation functions. Programmable 1-ms resolution digital chronometer. IP-65 casing, CE mark. 15.5 kg 200 x 300 x 200 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Test Equipment - PTE-100-C Plus / Pro - SMC International
Collado Villalba, Spain
Relay Test Equipment
PTE-100-C Plus / Pro
Relay Test Equipment PTE-100-C Plus / Pro
Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle. In the Pro version this voltage source incorporates a dedicated LCD display and its own BUS-PTE connection that make the operation easier and enable it to be used also with other sets in the PTE range. The smallest and lightest in their class, this equipment can test virtually any type of protective relay element, from inverse time overcurrent to the most sophisticated directional, frequency and motor protections. Its outstanding power, 1000 VA, makes testing high-burden electromechanical relays a snap. High power-demanding applications such as knee point analysis on CTs and long-cycle testing of miniature breakers are also possible with these easy to use, fully protected test workhorses. The PTE-100-C Plus and Pro feature the EuroSMC’s exclusive PTE-BUS that enables you to link them to other PTE-range units to build 3-phase or even more sophisticated test platforms. You can also connect your PTE-100-C Plus or Pro to the PC for Closed Case Calibration, data acquisition and software-assisted overcurrent testing and reporting. CHARACTERISTICS 0 to 250 A variac-regulated, digitally controlled AC current output. 0 to 140 VAC electronic voltage channel. Voltage phase angle regulation from 0 to 360º with a resolution of 0.1º. Voltage frequency regulation from 40 to 70 Hz with a resolution of 0.1 Hz. Independent, stabilized and electronically protected auxiliary 0 to 250 V DC source. Complete set of measurement and automation functions. Programmable 1-ms resolution digital chronometer. IP-65 casing, CE mark. 15.5 kg 200 x 300 x 200 mm.

Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A

Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets combine the outstanding 1000 VA output with a versatile voltage source with adjustable amplitude, frequency and phase angle.

In the Pro version this voltage source incorporates a dedicated LCD display and its own BUS-PTE connection that make the operation easier and enable it to be used also with other sets in the PTE range.

The smallest and lightest in their class, this equipment can test virtually any type of protective relay element, from inverse time overcurrent to the most sophisticated directional, frequency and motor protections. Its outstanding power, 1000 VA, makes testing high-burden electromechanical relays a snap.

High power-demanding applications such as knee point analysis on CTs and long-cycle testing of miniature breakers are also possible with these easy to use, fully protected test workhorses.

The PTE-100-C Plus and Pro feature the EuroSMC’s exclusive PTE-BUS that enables you to link them to other PTE-range units to build 3-phase or even more sophisticated test platforms.

You can also connect your PTE-100-C Plus or Pro to the PC for Closed Case Calibration, data acquisition and software-assisted overcurrent testing and reporting.

CHARACTERISTICS

  • 0 to 250 A variac-regulated, digitally controlled AC current output.
  • 0 to 140 VAC electronic voltage channel.
  • Voltage phase angle regulation from 0 to 360º with a resolution of 0.1º.
  • Voltage frequency regulation from 40 to 70 Hz with a resolution of 0.1 Hz.
  • Independent, stabilized and electronically protected auxiliary 0 to 250 V DC source.
  • Complete set of measurement and automation functions.
  • Programmable 1-ms resolution digital chronometer.
  • IP-65 casing, CE mark.
  • 15.5 kg
  • 200 x 300 x 200 mm.
Supplier's Site Datasheet

Technical Specifications

  SMC International
Product Category Relay Test Equipment
Product Number PTE-100-C Plus / Pro
Product Name Relay Test Equipment
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
Form Factor Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Primary Injection Relay Test Equipment - LET-2010-RDM - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-1000-RD - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - TRES - SMC International
Specs
Phase Three Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - PTE-50-CE / PTE-50-CE Pro - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details