SMC International Relay Test Equipment MENTOR-12

Description
The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components that can be installed and replaced by the user. The minimum configuration includes: 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems) 12 binary inputs + 8 binary outputs Auxiliary 0 - 250 VDC source to power the tested relay DC current and voltage measurement input 12 low-level outputs to test sensors, meters etc, Ethernet LAN, USB and RS-232 connectivity Multi-language touch screen - An extensive choice of computer assisted test functions at the reach of your fingertip: Quick on-screen quantity adjustment and test initiation Super-imposed harmonics Output channel grouping Pulse, Ramp, Binary Search, State Sequencer and COMTRADE recording playback. Unlimited storage of test setups & results on removable USB memory Computer-generated test reports Lifetime software update via Internet
Description
The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components that can be installed and replaced by the user. The minimum configuration includes: 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems) 12 binary inputs + 8 binary outputs Auxiliary 0 - 250 VDC source to power the tested relay DC current and voltage measurement input 12 low-level outputs to test sensors, meters etc, Ethernet LAN, USB and RS-232 connectivity Multi-language touch screen - An extensive choice of computer assisted test functions at the reach of your fingertip: Quick on-screen quantity adjustment and test initiation Super-imposed harmonics Output channel grouping Pulse, Ramp, Binary Search, State Sequencer and COMTRADE recording playback. Unlimited storage of test setups & results on removable USB memory Computer-generated test reports Lifetime software update via Internet

Suppliers

Company
Product
Description
Supplier Links
Relay Test Equipment - MENTOR-12 - SMC International
Collado Villalba, Spain
Relay Test Equipment
MENTOR-12
Relay Test Equipment MENTOR-12
The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations. UNIQUE CHARACTERISTICS: Modular - Plug & Play output amplifiers and functional components that can be installed and replaced by the user. The minimum configuration includes: 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems) 12 binary inputs + 8 binary outputs Auxiliary 0 - 250 VDC source to power the tested relay DC current and voltage measurement input 12 low-level outputs to test sensors, meters etc, Ethernet LAN, USB and RS-232 connectivity Multi-language touch screen - An extensive choice of computer assisted test functions at the reach of your fingertip: Quick on-screen quantity adjustment and test initiation Super-imposed harmonics Output channel grouping Pulse, Ramp, Binary Search, State Sequencer and COMTRADE recording playback. Unlimited storage of test setups & results on removable USB memory Computer-generated test reports Lifetime software update via Internet

The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based substations.

UNIQUE CHARACTERISTICS:

Modular - Plug & Play output amplifiers and functional components that can be installed and replaced by the user. The minimum configuration includes:

  • 3 voltage + 3 current outputs, switchable to 6 current outputs. User-upgradeable up to 12 outputs (two complete 3-phase systems)
  • 12 binary inputs + 8 binary outputs
  • Auxiliary 0 - 250 VDC source to power the tested relay
  • DC current and voltage measurement input
  • 12 low-level outputs to test sensors, meters etc,
  • Ethernet LAN, USB and RS-232 connectivity

Multi-language touch screen - An extensive choice of computer assisted test functions at the reach of your fingertip:

  • Quick on-screen quantity adjustment and test initiation
  • Super-imposed harmonics
  • Output channel grouping
  • Pulse, Ramp, Binary Search, State Sequencer and COMTRADE recording playback.
  • Unlimited storage of test setups & results on removable USB memory
  • Computer-generated test reports
  • Lifetime software update via Internet
Supplier's Site

Technical Specifications

  SMC International
Product Category Relay Test Equipment
Product Number MENTOR-12
Product Name Relay Test Equipment
Phase Three Phase
Test Variable AC; DC
Display Type Digital
Form Factor Stand Alone / Bench
Output Interface Universal Serial Bus; RS232; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Relay Test Equipment - PTE-100-C - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-1000-RD - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - PTE-50-CE / PTE-50-CE Pro - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - TRES - SMC International
Specs
Phase Three Phase
Test Variable AC
Display Type Digital
View Details