SMC International Datasheets for Relay Test Equipment
Relay test equipment are devices designed to test various aspect of relay operation, most often for safety relays to ensure they are functioning correctly.
Relay Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Mentor 12 is the most advanced three-phase relay test set available for type and field testing of electromechanical and digital protections of any kind, in traditional or IEC-61850 based... | |
| The small, lightweight PTE-50-CE is the ideal instrument to test overcurrent and over/undervoltage protective relays, among many other applications. The reversible 100-VA amplifier can inject up to 50A or 150V... | |
| Complete single phase relay test sets with voltage up to 250 Vac and current up to 250 A Packaged in the ultra-compact size of the PTE-100-C, these secondary injection sets... | |
| The LET-1000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-2000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-2010-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-400 is designed to perform primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper... | |
| The LET-400-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-400-RDC is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-4000-RD is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The LET-4000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to... | |
| The PTE-100-C is a portable Universal test equipment for testing electromechanical, electronic, and digital relays. The equipment can output a variable current up to 250A, a variable AC Voltage up... | |
| The PTE-100-V equipment is a universal, portable, test system with an output to test single phase protective relays. The output channel is reversible and can be either Voltage or Current. | |
| The PTE-300-V equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment compromises of three independent output channels than can... | |
| The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can... | |
| The TRES is a comprehensive, portable three-phase test system capable of testing all types of electromechanical and digital protective relays. With high power outputs packaged in an extremely compact and... | |
| The UNO is a comprehensive, portable Single-phase test system capable of testing all types of single phase protective relays. With high power outputs package in an extremely compact and rugged... |