SMC International Relay Test Equipment PTE-50-CET

Description
The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can be selected as current or voltage. This enables the unit to be used as a complete single-phase equipment (voltage, current, and phase angle between them) or, with channels synchronised, as a three phase current or three phase voltage generator from a single phase mains input. The unit is extremely compact and rugged. The design incorporates the latest in modern digital microprocessor technology to achieve unbeatable output characteristics in terms of power, accuracy, low distortion, and dynamic capability. This technology allows users to test many different specific functions required in relay testing, without the need of additional accessories. All output signals are digitally generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules), which interpret the orders received from the front panel to produce a highly accurate, stable, and low distorted output, independent of the voltage supply. The equipment also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment and calibration of the equipment is made by software, supplied with the units, which permits calibration and/or adjustments in the outputs, without any manual hardware setting. (Closed Case Calibration). In summary, the PTE-50-CET is an equipment which offers all the characteristics and functions needed for protective relay testing, in a manual or automatic mode, and in laboratory and/or for on site testing. APPLICATIONS - Testing of three phase motor protection relays. - Testing of three and single phase overcurrent and differential protection relays. - Can be used as a complete single phase unit in voltage, current, and phase as outputs are reversible (V, I, j ). CHARACTERISTICS - Variable three phase Current up to 3 x 50A or Voltage up to 3 x 150V. - Variable phase angle between 0 - 359.9° (Single or three phase). - Harmonic selection independent by phase, up to the 7th harmonic. - Output power: 3 x 100VA. - Reversible outputs. - Outputs are fully isolated and electronic. - Dynamic capability. - Completely programmable. - Built-in Timer, 1ms resolution. - Dimensions: 200 x 442 x 327 mm/25 Kg 8 x 18 x 13 in./ 52 lb.
Description
The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can be selected as current or voltage. This enables the unit to be used as a complete single-phase equipment (voltage, current, and phase angle between them) or, with channels synchronised, as a three phase current or three phase voltage generator from a single phase mains input. The unit is extremely compact and rugged. The design incorporates the latest in modern digital microprocessor technology to achieve unbeatable output characteristics in terms of power, accuracy, low distortion, and dynamic capability. This technology allows users to test many different specific functions required in relay testing, without the need of additional accessories. All output signals are digitally generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules), which interpret the orders received from the front panel to produce a highly accurate, stable, and low distorted output, independent of the voltage supply. The equipment also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment and calibration of the equipment is made by software, supplied with the units, which permits calibration and/or adjustments in the outputs, without any manual hardware setting. (Closed Case Calibration). In summary, the PTE-50-CET is an equipment which offers all the characteristics and functions needed for protective relay testing, in a manual or automatic mode, and in laboratory and/or for on site testing. APPLICATIONS - Testing of three phase motor protection relays. - Testing of three and single phase overcurrent and differential protection relays. - Can be used as a complete single phase unit in voltage, current, and phase as outputs are reversible (V, I, j ). CHARACTERISTICS - Variable three phase Current up to 3 x 50A or Voltage up to 3 x 150V. - Variable phase angle between 0 - 359.9° (Single or three phase). - Harmonic selection independent by phase, up to the 7th harmonic. - Output power: 3 x 100VA. - Reversible outputs. - Outputs are fully isolated and electronic. - Dynamic capability. - Completely programmable. - Built-in Timer, 1ms resolution. - Dimensions: 200 x 442 x 327 mm/25 Kg 8 x 18 x 13 in./ 52 lb.

Suppliers

Company
Product
Description
Supplier Links
Relay Test Equipment - PTE-50-CET - SMC International
Collado Villalba, Spain
Relay Test Equipment
PTE-50-CET
Relay Test Equipment PTE-50-CET
The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can be selected as current or voltage. This enables the unit to be used as a complete single-phase equipment (voltage, current, and phase angle between them) or, with channels synchronised, as a three phase current or three phase voltage generator from a single phase mains input. The unit is extremely compact and rugged. The design incorporates the latest in modern digital microprocessor technology to achieve unbeatable output characteristics in terms of power, accuracy, low distortion, and dynamic capability. This technology allows users to test many different specific functions required in relay testing, without the need of additional accessories. All output signals are digitally generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules), which interpret the orders received from the front panel to produce a highly accurate, stable, and low distorted output, independent of the voltage supply. The equipment also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment and calibration of the equipment is made by software, supplied with the units, which permits calibration and/or adjustments in the outputs, without any manual hardware setting. (Closed Case Calibration). In summary, the PTE-50-CET is an equipment which offers all the characteristics and functions needed for protective relay testing, in a manual or automatic mode, and in laboratory and/or for on site testing. APPLICATIONS - Testing of three phase motor protection relays. - Testing of three and single phase overcurrent and differential protection relays. - Can be used as a complete single phase unit in voltage, current, and phase as outputs are reversible (V, I, j ). CHARACTERISTICS - Variable three phase Current up to 3 x 50A or Voltage up to 3 x 150V. - Variable phase angle between 0 - 359.9° (Single or three phase). - Harmonic selection independent by phase, up to the 7th harmonic. - Output power: 3 x 100VA. - Reversible outputs. - Outputs are fully isolated and electronic. - Dynamic capability. - Completely programmable. - Built-in Timer, 1ms resolution. - Dimensions: 200 x 442 x 327 mm/25 Kg 8 x 18 x 13 in./ 52 lb.

The PTE-50-CET equipment is a universal, portable, test system with three outputs to test single and three phase protective relays. The equipment comprises of three independent output channels that can be selected as current or voltage. This enables the unit to be used as a complete single-phase equipment (voltage, current, and phase angle between them) or, with channels synchronised, as a three phase current or three phase voltage generator from a single phase mains input.
The unit is extremely compact and rugged. The design incorporates the latest in modern digital microprocessor technology to achieve unbeatable output characteristics in terms of power, accuracy, low distortion, and dynamic capability. This technology allows users to test many different specific functions required in relay testing, without the need of additional accessories. All output signals are digitally generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules), which interpret the orders received from the front panel to produce a highly accurate, stable, and low distorted output, independent of the voltage supply.
The equipment also allows optional connection to a computer for either automatic testing of relays or control of the equipment using Windows compatible software. Even the adjustment and calibration of the equipment is made by software, supplied with the units, which permits calibration and/or adjustments in the outputs, without any manual hardware setting. (Closed Case Calibration). In summary, the PTE-50-CET is an equipment which offers all the characteristics and functions needed for protective relay testing, in a manual or automatic mode, and in laboratory and/or for on site testing.
APPLICATIONS
- Testing of three phase motor protection relays.
- Testing of three and single phase overcurrent and differential protection relays.
- Can be used as a complete single phase unit in voltage, current, and phase as outputs are reversible (V, I, j ).
CHARACTERISTICS
- Variable three phase Current up to 3 x 50A or Voltage up to 3 x 150V.
- Variable phase angle between 0 - 359.9° (Single or three phase).
- Harmonic selection independent by phase, up to the 7th harmonic.
- Output power: 3 x 100VA.
- Reversible outputs.
- Outputs are fully isolated and electronic.
- Dynamic capability.
- Completely programmable.
- Built-in Timer, 1ms resolution.
- Dimensions: 200 x 442 x 327 mm/25 Kg 8 x 18 x 13 in./ 52 lb.

Supplier's Site

Technical Specifications

  SMC International
Product Category Relay Test Equipment
Product Number PTE-50-CET
Product Name Relay Test Equipment
Phase SIngle Phase
Test Variable AC
Display Type Digital
Form Factor Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Relay Test Equipment - PTE-100-C - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details
Relay Test Equipment - PTE-100-V - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - UNO - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-2010-RDM - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details