SMC International Primary Injection Relay Test Equipment LET-2000-RDM

Description
The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a substation. The regulation system is based on a continuously variable motorized autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about the current value and the operation time of the relay or breaker under test. APPLICATIONS Direct and motor overload relay test. In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker. CHARACTERISTICS Permanent current up to 2000A, 4kVA in 4 Ranges. Made up of 2 units, control and power unit. Built in digital ammeter 0.5% accuracy. Built in digital timer resolution 1 ms. Thermal and shortcircuit protection. Motorized Variac.
Description
The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a substation. The regulation system is based on a continuously variable motorized autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about the current value and the operation time of the relay or breaker under test. APPLICATIONS Direct and motor overload relay test. In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker. CHARACTERISTICS Permanent current up to 2000A, 4kVA in 4 Ranges. Made up of 2 units, control and power unit. Built in digital ammeter 0.5% accuracy. Built in digital timer resolution 1 ms. Thermal and shortcircuit protection. Motorized Variac.

Suppliers

Company
Product
Description
Supplier Links
Primary Injection Relay Test Equipment - LET-2000-RDM - SMC International
Collado Villalba, Spain
Primary Injection Relay Test Equipment
LET-2000-RDM
Primary Injection Relay Test Equipment LET-2000-RDM
The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a substation. The regulation system is based on a continuously variable motorized autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about the current value and the operation time of the relay or breaker under test. APPLICATIONS Direct and motor overload relay test. In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker. CHARACTERISTICS Permanent current up to 2000A, 4kVA in 4 Ranges. Made up of 2 units, control and power unit. Built in digital ammeter 0.5% accuracy. Built in digital timer resolution 1 ms. Thermal and shortcircuit protection. Motorized Variac.

The LET-2000-RDM is designed to perform most of the primary tests that are necessary in substations commissioning. It allows to perform with sufficient power, all the primary current injections to test the proper function and wiring of all the elements that compose the protection and measuring section in a substation.
The regulation system is based on a continuously variable motorized autotransformer (Variac) that supplies to a power transformer that delivers the high current outputs and isolate the main supply from the load. A built-in ammeter and a timer gives the information about the current value and the operation time of the relay or breaker under test.
APPLICATIONS

  • Direct and motor overload relay test.
  • In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker.

CHARACTERISTICS

  • Permanent current up to 2000A, 4kVA in 4 Ranges.
  • Made up of 2 units, control and power unit.
  • Built in digital ammeter 0.5% accuracy.
  • Built in digital timer resolution 1 ms.
  • Thermal and shortcircuit protection.
  • Motorized Variac.
Supplier's Site

Technical Specifications

  SMC International
Product Category Relay Test Equipment
Product Number LET-2000-RDM
Product Name Primary Injection Relay Test Equipment
Phase SIngle Phase
Test Variable AC
Display Type Digital
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

Relay Test Equipment - UNO - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Relay Test Equipment - PTE-100-C Plus / Pro - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-2010-RDM - SMC International
Specs
Phase SIngle Phase
Test Variable AC
Display Type Digital
View Details
Primary Injection Relay Test Equipment - LET-400-RDC - SMC International
Specs
Phase SIngle Phase
Test Variable AC; DC
Display Type Digital
View Details