SMC International Winding Resistance Measurement Unit ETP-3

Description
The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three phases. - Automatic correction of the resistance per phase to a predetermined reference temperature. - Automatic calculus of the compound winding resistance, for different configurations Delta, Star, etc, APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-3 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The unit performs automatically, with a single connection, three phase measurements on each tap changer position previously selected. The unit measures the winding resistance per phase for each tap changer position and resistance values are automatically corrected for a previously selected reference temperature. The software controls, accordingly with the type and group of connection that the transformer under test has, and delivers the connection instructions to the operator through a color code avoiding connection errors. The software also allows selecting the type of tap changer, number of positions, and the number of taps to be tested. This selection configures a table filled with all the results per position. Also, automatically presents a comparative graphic between the theoretical and actual measured values for each tap changer position. The proper magnetization of the iron core is the most critical factor in DC winding resistance measurement. In fact the reading needs to be stabilized to allow the accuracy desired. Not only this but the iron core needs to be demagnetized, to avoid personal or equipment damages, once the measuring is finished. The ETP-3 software selects the most suitable magnetization current range available and assures that the reading of the resistance value is always made with the same magnetization condition. This assures the validity of these measured values. Once the measurement is finished, the software does not allow to end the test until the iron core is completely demagnetized. The following types of power transformers can be tested with the ETP-3, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Performs the measurement of each phase, sequentially, without any change in the connection to the transformer, for each tap changer position. - Uses a four wire measuring method to avoid any error from the connection cables. - Automatic magnetization and de-magnetization of the iron core. This assures the accuracy and the repeatability of the resistance measurements and also the safety of the operator and the measuring unit in case of a sudden disconnection of the test leads. - Auto range from 1 mto 1 K. The test current range from 5 mA to 20 A is automatically selected. - Automatic calculus of the resistance per phase. - The measured value is not affected by temperature variation or/and changes in the test current. - High immunity to external perturbations - Extremely fast measurement cycle. - The connection to the transformer is guided from the computer to avoid connection errors. - All the measurement process is automatic, and the results do not depend of the user personal criteria. - All the result values are automatically corrected to a reference temperature value, to allow standard results along time.
Description
The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three phases. - Automatic correction of the resistance per phase to a predetermined reference temperature. - Automatic calculus of the compound winding resistance, for different configurations Delta, Star, etc, APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-3 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The unit performs automatically, with a single connection, three phase measurements on each tap changer position previously selected. The unit measures the winding resistance per phase for each tap changer position and resistance values are automatically corrected for a previously selected reference temperature. The software controls, accordingly with the type and group of connection that the transformer under test has, and delivers the connection instructions to the operator through a color code avoiding connection errors. The software also allows selecting the type of tap changer, number of positions, and the number of taps to be tested. This selection configures a table filled with all the results per position. Also, automatically presents a comparative graphic between the theoretical and actual measured values for each tap changer position. The proper magnetization of the iron core is the most critical factor in DC winding resistance measurement. In fact the reading needs to be stabilized to allow the accuracy desired. Not only this but the iron core needs to be demagnetized, to avoid personal or equipment damages, once the measuring is finished. The ETP-3 software selects the most suitable magnetization current range available and assures that the reading of the resistance value is always made with the same magnetization condition. This assures the validity of these measured values. Once the measurement is finished, the software does not allow to end the test until the iron core is completely demagnetized. The following types of power transformers can be tested with the ETP-3, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Performs the measurement of each phase, sequentially, without any change in the connection to the transformer, for each tap changer position. - Uses a four wire measuring method to avoid any error from the connection cables. - Automatic magnetization and de-magnetization of the iron core. This assures the accuracy and the repeatability of the resistance measurements and also the safety of the operator and the measuring unit in case of a sudden disconnection of the test leads. - Auto range from 1 mto 1 K. The test current range from 5 mA to 20 A is automatically selected. - Automatic calculus of the resistance per phase. - The measured value is not affected by temperature variation or/and changes in the test current. - High immunity to external perturbations - Extremely fast measurement cycle. - The connection to the transformer is guided from the computer to avoid connection errors. - All the measurement process is automatic, and the results do not depend of the user personal criteria. - All the result values are automatically corrected to a reference temperature value, to allow standard results along time.

Suppliers

Company
Product
Description
Supplier Links
Winding Resistance Measurement Unit - ETP-3 - SMC International
Collado Villalba, Spain
Winding Resistance Measurement Unit
ETP-3
Winding Resistance Measurement Unit ETP-3
The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three phases. - Automatic correction of the resistance per phase to a predetermined reference temperature. - Automatic calculus of the compound winding resistance, for different configurations Delta, Star, etc, APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-3 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The unit performs automatically, with a single connection, three phase measurements on each tap changer position previously selected. The unit measures the winding resistance per phase for each tap changer position and resistance values are automatically corrected for a previously selected reference temperature. The software controls, accordingly with the type and group of connection that the transformer under test has, and delivers the connection instructions to the operator through a color code avoiding connection errors. The software also allows selecting the type of tap changer, number of positions, and the number of taps to be tested. This selection configures a table filled with all the results per position. Also, automatically presents a comparative graphic between the theoretical and actual measured values for each tap changer position. The proper magnetization of the iron core is the most critical factor in DC winding resistance measurement. In fact the reading needs to be stabilized to allow the accuracy desired. Not only this but the iron core needs to be demagnetized, to avoid personal or equipment damages, once the measuring is finished. The ETP-3 software selects the most suitable magnetization current range available and assures that the reading of the resistance value is always made with the same magnetization condition. This assures the validity of these measured values. Once the measurement is finished, the software does not allow to end the test until the iron core is completely demagnetized. The following types of power transformers can be tested with the ETP-3, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Performs the measurement of each phase, sequentially, without any change in the connection to the transformer, for each tap changer position. - Uses a four wire measuring method to avoid any error from the connection cables. - Automatic magnetization and de-magnetization of the iron core. This assures the accuracy and the repeatability of the resistance measurements and also the safety of the operator and the measuring unit in case of a sudden disconnection of the test leads. - Auto range from 1 mto 1 K. The test current range from 5 mA to 20 A is automatically selected. - Automatic calculus of the resistance per phase. - The measured value is not affected by temperature variation or/and changes in the test current. - High immunity to external perturbations - Extremely fast measurement cycle. - The connection to the transformer is guided from the computer to avoid connection errors. - All the measurement process is automatic, and the results do not depend of the user personal criteria. - All the result values are automatically corrected to a reference temperature value, to allow standard results along time.

The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers:
- Winding resistance value in single or three phases.
- Automatic correction of the resistance per phase to a predetermined reference temperature.
- Automatic calculus of the compound winding resistance, for different configurations Delta, Star, etc,
APPLICATIONS
The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-3 has great advantages when performing the following tasks:
- Quality Control after the manufacturing process.
- Reception of new or repaired transformers.
- Detection of possible problems during the maintenance task itself.
- Integrates the data inside a predictive maintenance program.
The unit performs automatically, with a single connection, three phase measurements on each tap changer position previously selected. The unit measures the winding resistance per phase for each tap changer position and resistance values are automatically corrected for a previously selected reference temperature.
The software controls, accordingly with the type and group of connection that the transformer under test has, and delivers the connection instructions to the operator through a color code avoiding connection errors. The software also allows selecting the type of tap changer, number of positions, and the number of taps to be tested.
This selection configures a table filled with all the results per position. Also, automatically presents a comparative graphic between the theoretical and actual measured values for each tap changer position. The proper magnetization of the iron core is the most critical factor in DC winding resistance measurement. In fact the reading needs to be stabilized to allow the accuracy desired. Not only this but the iron core needs to be demagnetized, to avoid personal or equipment damages, once the measuring is finished.
The ETP-3 software selects the most suitable magnetization current range available and assures that the reading of the resistance value is always made with the same magnetization condition. This assures the validity of these measured values. Once the measurement is finished, the software does not allow to end the test until the iron core is completely demagnetized. The following types of power transformers can be tested with the ETP-3, despite the size and power:
- Power Transformers (single or three phase).
- Distribution Transformers (single or three phase).
- Power Autotranformers (single or three phase).
- Instrument Voltage Transformers.
- Current Transformers.
CHARACTERISTICS
- Performs the measurement of each phase, sequentially, without any change in the connection to the transformer, for each tap changer position.
- Uses a four wire measuring method to avoid any error from the connection cables.
- Automatic magnetization and de-magnetization of the iron core. This assures the accuracy and the repeatability of the resistance measurements and also the safety of the operator and the measuring unit in case of a sudden disconnection of the test leads.
- Auto range from 1 mto 1 K. The test current range from 5 mA to 20 A is automatically selected.
- Automatic calculus of the resistance per phase.
- The measured value is not affected by temperature variation or/and changes in the test current.
- High immunity to external perturbations
- Extremely fast measurement cycle.
- The connection to the transformer is guided from the computer to avoid connection errors.
- All the measurement process is automatic, and the results do not depend of the user personal criteria.
- All the result values are automatically corrected to a reference temperature value, to allow standard results along time.

Supplier's Site

Technical Specifications

  SMC International
Product Category Transformer Test Equipment
Product Number ETP-3
Product Name Winding Resistance Measurement Unit
Phase Three Phase
Form Factor Rack Mount
Test Parameters DC Resistance Match
Features Graphic Results
Unlock Full Specs
to access all available technical data

Similar Products

Protection Relay Test Set - CMC 256plus - OMICRON electronics Corp. USA
OMICRON electronics Corp. USA
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Relays
View Details
Transformer Tester - 5265 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
Testing Frequency 1.00E-5 to 0.2000 MHz
View Details
Recovery Voltage And Insulation Measuring Unit - ETP-2 - SMC International
Specs
Phase Three Phase
Form Factor Rack Mount
Test Parameters Insulation Resistance; Time Constant, Recovery Voltage
View Details