Microtest Corporation Transformer Tester 5437

Description
5437 transformer tester, test frequency is 20Hz~1MHz, 48 test points. Built-in Meter mode, dual-purpose and highest efficiency make this model the best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storag
Datasheet
Description
5437 transformer tester, test frequency is 20Hz~1MHz, 48 test points. Built-in Meter mode, dual-purpose and highest efficiency make this model the best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Tester - 5437 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Transformer Tester
5437
Transformer Tester 5437
5437 transformer tester, test frequency is 20Hz~1MHz, 48 test points. Built-in Meter mode, dual-purpose and highest efficiency make this model the best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storag

5437 transformer tester, test frequency is 20Hz~1MHz, 48 test points. Built-in Meter mode, dual-purpose and highest efficiency make this model the best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc.

Features

  • Basic Accuracy up to 0.1%
  • Support computer software connection and advanced software editing function
  • Support open circuit/ short circuit calibration function
  • Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function
  • Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer
  • Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storag
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Transformer Test Equipment
Product Number 5437
Product Name Transformer Tester
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

High Current (200A) Portable Micro-Ohmmeter 5898 - 5898 - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Transformer Tester - 5436 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
Testing Frequency 2.00E-5 to 0.5000 MHz
View Details
Protection Relay Test Set - CMC 256plus - OMICRON electronics Corp. USA
OMICRON electronics Corp. USA
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Relays
View Details