SMC International Datasheets for Transformer Test Equipment
Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices.
Transformer Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| The measurement equipment ETP-1, is a unit that automatically performs the following measurements on all types of power, distribution or instrument transformers: - Actual turn ratio for each position of... | |
| The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three... | |
| The measurement equipment ETP-4 is a unit that automatically performs the following measurements in all type of power, distribution, or instruments transformers: - Short circuit Impedance measurement. - Short circuit... | |
| The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. -... | |
| ETP SYSTEM is a complete predictive maintenance instrument to detect the problems before unexpected failures appear in power transformers, autotransformers, and instrument transformers, reducing non-programmed shutdowns, transport, and catastrophic costs. |