Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | TW7460 OLPT |
| Product Name | Spring Driven Gas Welding (T-Grade) Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Gas Welding Reel |
| Material Of Construction | Steel |