Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.
. SKF-8625
| Reid Supply | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | SKF-8625 |
| Product Name | Rotary Pillow Block |
| Bearing Type | Ball |
| Shaft Securing Method | Eccentric Lock |
| Shaft Diameter | 1 inch (25.4 mm) |
| Load Rating | 3150 lbs (1429 kg) |