MOUETTE PLASTIC MOLD CO., LTD Flange Mount Bearing Units - 4 Bolt Square Flanged Unit SUCFS311

Description
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440 Mainly Applications: • Elevator systems • Food and beverage processing and packaging • Conveyor systems • Power transmission • Construction machinery • Agricultural machinery • Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.
Request a Quote
Description
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440 Mainly Applications: • Elevator systems • Food and beverage processing and packaging • Conveyor systems • Power transmission • Construction machinery • Agricultural machinery • Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit
SUCFS311
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit SUCFS311
Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440 Mainly Applications: • Elevator systems • Food and beverage processing and packaging • Conveyor systems • Power transmission • Construction machinery • Agricultural machinery • Packaging systems MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.

Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing
Features
Insert Ball Bearing
Set Screw Locking
Heavy Duty
Wide Inner Ring
Stainless steel 420 or 440
Housing
Piloted Four-Bolt Flange
Stainless steel 420 or 440
Mainly Applications:
• Elevator systems
• Food and beverage processing and packaging
• Conveyor systems
• Power transmission
• Construction machinery
• Agricultural machinery
• Packaging systems
MOUETTE can supply you all range of bearing housing in Stainless steel, Chrome steel, Plastic and other material customers required. We can make both Metric and inch sized housing for different markets.

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Pillow Block Bearings
Product Number SUCFS311
Product Name Flange Mount Bearing Units - 4 Bolt Square Flanged Unit
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details