Stock Drive Products & Sterling Instrument - SDP/SI 0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing A 7Z 6-F2206E

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z 6-F2206E is a nonmetallic bearing block with a 3/16 inch bore, molded from Nylon 101 and featuring a machined Ertalyte TX bearing. It is self-lubricating, electrically insulated, and designed for low-cost, high-performance applications. The unit has a flanged design with two mounting holes and dimensions including a height of 1.5 inches, width of 0.625 inches, and overall length of 2.21875 inches.

Datasheet Summary
Powered by GS/AI

A 7Z 6-F2206E is a nonmetallic bearing block with a 3/16 inch bore, molded from Nylon 101 and featuring a machined Ertalyte TX bearing. It is self-lubricating, electrically insulated, and designed for low-cost, high-performance applications. The unit has a flanged design with two mounting holes and dimensions including a height of 1.5 inches, width of 0.625 inches, and overall length of 2.21875 inches.

Suppliers

Company
Product
Description
Supplier Links
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2206E - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing
A 7Z 6-F2206E
0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing A 7Z 6-F2206E
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z 6-F2206E
Product Name 0.1875 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing
Shaft Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB32OPN - TSPB-32-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB16OPN - TSPB-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 780 lbs (354 kg)
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details