SIE Computing Solutions, Inc. AdvancedTC Development System 686100001

Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot
Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

Suppliers

Company
Product
Description
Supplier Links
AdvancedTC Development System - 686100001 - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTC Development System
686100001
AdvancedTC Development System 686100001
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications.

The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel.

The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot.

The 6861000-01 is available in custom configurations.

Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 8.75” (5U) H x 17” W x 15.2” D
  • 19” rackmount
  • Dual 36 – 72VDC input
  • 48 VDC wired to backplane
  • Six slot Full Mesh AdvancedTCA backplane
  • Dual 48 VDC bussing
  • Five front accessible slots and five rear transition slots
  • Horizontal load
  • Incorporates Simplified Telecom Packaging (STP)
  • Side-to-side cooling
  • Six 60 cfm 3 wire fans
  • Hot plug gable fan tray
  • Cooling for approximately 150 watts per slot
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 686100001
Product Name AdvancedTC Development System
Product Type Card Cage
Mounting Style Rack-mount
Backplane Bus ATCA
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) - IMC-711-AC-US - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
SBox 1000 -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Expansion Chassis
Mounting Style Desktop
Backplane Bus Sun SPARC
View Details