SIE Computing Solutions, Inc. SBox 1000

Description
The Nova 1600SE Multiport is a 16-port asynchronous serial communications controller that enables up to 16 serial devices to be connected from a single Sun SPARC system SBus slot. The scalable SBox 1000 Expansion Chassis utilizes Nova 1600SE serial controllers to provide up to 128 serial connections from a single Sun SPARC host SBus slot. Additional Nova 1600SE serial controller cards can be added to an SBox 1000 in the field (in multiples of 16 ports up to a maximum of 128 ports). The Nova 1600SE and the SBox 1000 support asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports. The Nova 1600SE/SBox 1000 is compatible with any SPARC workstation or server with SBus running Solaris 2.6, 7, or 8. 64 to 128 serial ports from one Sun® SPARC® SBus slot Field expandable up to 128 ports in 16-port increments Supports SPARC Solaris Rev. 2.6, 7, and 8 Asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports Interface options include: RS-232 with DB-25 or RJ-45 connectors RS-422 RS-485 with DB-25 connectors via an external breakout box On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity
Description
The Nova 1600SE Multiport is a 16-port asynchronous serial communications controller that enables up to 16 serial devices to be connected from a single Sun SPARC system SBus slot. The scalable SBox 1000 Expansion Chassis utilizes Nova 1600SE serial controllers to provide up to 128 serial connections from a single Sun SPARC host SBus slot. Additional Nova 1600SE serial controller cards can be added to an SBox 1000 in the field (in multiples of 16 ports up to a maximum of 128 ports). The Nova 1600SE and the SBox 1000 support asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports. The Nova 1600SE/SBox 1000 is compatible with any SPARC workstation or server with SBus running Solaris 2.6, 7, or 8. 64 to 128 serial ports from one Sun® SPARC® SBus slot Field expandable up to 128 ports in 16-port increments Supports SPARC Solaris Rev. 2.6, 7, and 8 Asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports Interface options include: RS-232 with DB-25 or RJ-45 connectors RS-422 RS-485 with DB-25 connectors via an external breakout box On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity

Suppliers

Company
Product
Description
Supplier Links
SBox 1000 -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
SBox 1000
SBox 1000
The Nova 1600SE Multiport is a 16-port asynchronous serial communications controller that enables up to 16 serial devices to be connected from a single Sun SPARC system SBus slot. The scalable SBox 1000 Expansion Chassis utilizes Nova 1600SE serial controllers to provide up to 128 serial connections from a single Sun SPARC host SBus slot. Additional Nova 1600SE serial controller cards can be added to an SBox 1000 in the field (in multiples of 16 ports up to a maximum of 128 ports). The Nova 1600SE and the SBox 1000 support asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports. The Nova 1600SE/SBox 1000 is compatible with any SPARC workstation or server with SBus running Solaris 2.6, 7, or 8. 64 to 128 serial ports from one Sun® SPARC® SBus slot Field expandable up to 128 ports in 16-port increments Supports SPARC Solaris Rev. 2.6, 7, and 8 Asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports Interface options include: RS-232 with DB-25 or RJ-45 connectors RS-422 RS-485 with DB-25 connectors via an external breakout box On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity

The Nova 1600SE Multiport is a 16-port asynchronous serial communications controller that enables up to 16 serial devices to be connected from a single Sun SPARC system SBus slot. The scalable SBox 1000 Expansion Chassis utilizes Nova 1600SE serial controllers to provide up to 128 serial connections from a single Sun SPARC host SBus slot. Additional Nova 1600SE serial controller cards can be added to an SBox 1000 in the field (in multiples of 16 ports up to a maximum of 128 ports). The Nova 1600SE and the SBox 1000 support asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports.

The Nova 1600SE/SBox 1000 is compatible with any SPARC workstation or server with SBus running Solaris 2.6, 7, or 8.

  • 64 to 128 serial ports from one Sun® SPARC® SBus slot
  • Field expandable up to 128 ports in 16-port increments
  • Supports SPARC Solaris Rev. 2.6, 7, and 8
  • Asynchronous data transfer rates up to 115.2 kbps, simultaneously on all ports
  • Interface options include:
  • RS-232 with DB-25 or RJ-45 connectors
  • RS-422 RS-485 with DB-25 connectors via an external breakout box
  • On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Name SBox 1000
Product Type Expansion Chassis
Mounting Style Desktop
Backplane Bus Sun SPARC
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1U Storage Chassis for MicroATX/ATX Serverboard with 4 Hot-swap Drive Bays for scalable storage solutions. - HPC-8104SA-65RA1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis R1304WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details