SIE Computing Solutions, Inc. AdvancedTC Development System 686100001

Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot
Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

Suppliers

Company
Product
Description
Supplier Links
AdvancedTC Development System - 686100001 - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTC Development System
686100001
AdvancedTC Development System 686100001
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications.

The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel.

The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot.

The 6861000-01 is available in custom configurations.

Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 8.75” (5U) H x 17” W x 15.2” D
  • 19” rackmount
  • Dual 36 – 72VDC input
  • 48 VDC wired to backplane
  • Six slot Full Mesh AdvancedTCA backplane
  • Dual 48 VDC bussing
  • Five front accessible slots and five rear transition slots
  • Horizontal load
  • Incorporates Simplified Telecom Packaging (STP)
  • Side-to-side cooling
  • Six 60 cfm 3 wire fans
  • Hot plug gable fan tray
  • Cooling for approximately 150 watts per slot
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 686100001
Product Name AdvancedTC Development System
Form Factor AdvancedTCA
Unlock Full Specs
to access all available technical data

Similar Products

ATCA Platform Product - ATCA-5U-5SLOTS - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform; Single Board Computer
Slots 5
View Details
6-slot 40g ATCA System - AXP640 - Artesyn Embedded Power
Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
View Details
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details