SIE Computing Solutions, Inc. AdvancedTCA System 646

Description
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators
Description
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators

Suppliers

Company
Product
Description
Supplier Links
AdvancedTCA System - 646 - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTCA System
646
AdvancedTCA System 646
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators

Physical

  • 8.75" 5 (U) High
  • 17.2" Wide
  • 17.7" Deep
  • Weight is approximately 50 lbs

Structure

  • Pre-plated Steel
  • Black medium texture finish
  • EMI gasketing and hardware spacing to support FCC B

Card Cage

  • Formed sheet metal card cage with integral slot ESD clip
  • (6) 8U x 280mm front slots
  • (5) 8U x 100mm rear slots

Cooling

  • Front removable / washable inlet filter
  • Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside
  • Target 65dB or less
  • Front Pluggable Fan Modules each containing:
  • (2) Speed controlled tach output fans
  • IPMI Controller and FRU Data Module

Power Entry

  • (2) DC Input PEMs
  • (1) -48VDC A
  • (1) -48VDC B
  • Rear pluggable into backplane
  • Designed to carry 50A
  • IPMI Controller and FRU Data Module

6 Slot AdvancedTCA Back Planes

3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s

  • (2) Switch Slots
  • (4) Node Slots
  • (2) Front Pluggable Shelf Management Modules
  • (2) Rear pluggable Power Entry Modules

Shelf Management

The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane

  • Pluggable into backplane
  • Based on Pigeon Point ShMM Sentry 500 or Intel technology
  • Front Panel Display contains:
  • Status LEDs for : Power Good, Major, Minor and Critical
  • Telco Alarm Connectors
  • ShMM Status indicators
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 646
Product Name AdvancedTCA System
Form Factor AdvancedTCA
Unlock Full Specs
to access all available technical data

Similar Products

AdvancedTCA System - 6435*FM06FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 6
View Details
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.46E8 k
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
Full Mesh AdvancedTCA Backplane - FM06 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Backplane
Slots 6
View Details