Artesyn Embedded Power Packet Processing / Server Blade ATCA-7475

Description
The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel® Xeon® processors E5-2600 v2 family and Intel® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. Clock frequency options of 2.4 and 1.9 GHz allow scaling of performance versus cost. It enables the highest packet processing performance and security features in an ATCA blade based on Intel® Architecture processors. You can consolidate packet, application and control processing functions in a single blade architecture and benefit from lower development costs and the use of common tool suites. This can get you to market faster and enable you to balance workloads efficiently across the available hardware resources. The fabric interface provides redundant 40G (KR4) capabilities for applications requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network interfaces and hardware acceleration units align with the Intel® Data Plane Development Kit (DPDK) providing optimized performance in packet processing applications. Main memory configuration and mass storage options can be flexibly configured to provide a perfect fit to the needs of your application. Multiple available rear transition modules provide a flexible combination of storage and I/O, with options for high capacity redundant storage or up to 6x10G Ethernet interfaces. This allows the ATCA-7475 to be easily integrated into different network infrastructures. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel® Xeon® processors E5-2600 v2 family and Intel® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. Clock frequency options of 2.4 and 1.9 GHz allow scaling of performance versus cost. It enables the highest packet processing performance and security features in an ATCA blade based on Intel® Architecture processors. You can consolidate packet, application and control processing functions in a single blade architecture and benefit from lower development costs and the use of common tool suites. This can get you to market faster and enable you to balance workloads efficiently across the available hardware resources. The fabric interface provides redundant 40G (KR4) capabilities for applications requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network interfaces and hardware acceleration units align with the Intel® Data Plane Development Kit (DPDK) providing optimized performance in packet processing applications. Main memory configuration and mass storage options can be flexibly configured to provide a perfect fit to the needs of your application. Multiple available rear transition modules provide a flexible combination of storage and I/O, with options for high capacity redundant storage or up to 6x10G Ethernet interfaces. This allows the ATCA-7475 to be easily integrated into different network infrastructures. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packet Processing / Server Blade - ATCA-7475 - Artesyn Embedded Power
Tempe, AZ, USA
Packet Processing / Server Blade
ATCA-7475
Packet Processing / Server Blade ATCA-7475
The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel® Xeon® processors E5-2600 v2 family and Intel® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. Clock frequency options of 2.4 and 1.9 GHz allow scaling of performance versus cost. It enables the highest packet processing performance and security features in an ATCA blade based on Intel® Architecture processors. You can consolidate packet, application and control processing functions in a single blade architecture and benefit from lower development costs and the use of common tool suites. This can get you to market faster and enable you to balance workloads efficiently across the available hardware resources. The fabric interface provides redundant 40G (KR4) capabilities for applications requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network interfaces and hardware acceleration units align with the Intel® Data Plane Development Kit (DPDK) providing optimized performance in packet processing applications. Main memory configuration and mass storage options can be flexibly configured to provide a perfect fit to the needs of your application. Multiple available rear transition modules provide a flexible combination of storage and I/O, with options for high capacity redundant storage or up to 6x10G Ethernet interfaces. This allows the ATCA-7475 to be easily integrated into different network infrastructures. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

The Artesyn Embedded Technologies ATCA-7475 is designed to exploit the full capabilities of the two 10-core Intel® Xeon® processors E5-2600 v2 family and Intel® Communications Chipset 89xx Series, with an optimized balance of processing, memory, I/O, data movement and interfaces. Clock frequency options of 2.4 and 1.9 GHz allow scaling of performance versus cost.

It enables the highest packet processing performance and security features in an ATCA blade based on Intel® Architecture processors. You can consolidate packet, application and control processing functions in a single blade architecture and benefit from lower development costs and the use of common tool suites. This can get you to market faster and enable you to balance workloads efficiently across the available hardware resources.

The fabric interface provides redundant 40G (KR4) capabilities for applications requiring the highest network throughput in the backplane, with the ability to run both fabric interfaces at full speed. The optional crypto accelerator module features two Intel® Communications Chipset 8920 devices to off-load en/decryption and compression from the CPUs. The blade's network interfaces and hardware acceleration units align with the Intel® Data Plane Development Kit (DPDK) providing optimized performance in packet processing applications.

Main memory configuration and mass storage options can be flexibly configured to provide a perfect fit to the needs of your application. Multiple available rear transition modules provide a flexible combination of storage and I/O, with options for high capacity redundant storage or up to 6x10G Ethernet interfaces. This allows the ATCA-7475 to be easily integrated into different network infrastructures.

The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7475
Product Name Packet Processing / Server Blade
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.28E8 k
Processor Speed 1900 MHz
GbE ports 2 to 10 #
Unlock Full Specs
to access all available technical data

Similar Products

AdvancedTCA DSP Blade - ATCA-8330 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.60E7 k
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 6432*FM06FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 6
View Details
10G ATCA Server Blade - ATCA-7360 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 2.00E6 to 8.00E7 k
View Details