SIE Computing Solutions, Inc. AdvancedTCA System 6435*FM06FK

Description
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. 8.75" (5U) H x 17" W x 15.2" D 19” Rackmount Input Power Dual 36 – 72VDC Input 48 VDC wired to Backplane Backplane FM06 6 slot full mesh AdvancedTCA backplane Dual 48 VDC bussing Card Cage Six front accessible slots Six rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Cooling Side to side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per
Description
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. 8.75" (5U) H x 17" W x 15.2" D 19” Rackmount Input Power Dual 36 – 72VDC Input 48 VDC wired to Backplane Backplane FM06 6 slot full mesh AdvancedTCA backplane Dual 48 VDC bussing Card Cage Six front accessible slots Six rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Cooling Side to side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per

Suppliers

Company
Product
Description
Supplier Links
AdvancedTCA System - 6435*FM06FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTCA System
6435*FM06FK
AdvancedTCA System 6435*FM06FK
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. 8.75" (5U) H x 17" W x 15.2" D 19” Rackmount Input Power Dual 36 – 72VDC Input 48 VDC wired to Backplane Backplane FM06 6 slot full mesh AdvancedTCA backplane Dual 48 VDC bussing Card Cage Six front accessible slots Six rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Cooling Side to side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per

The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations.

  • 8.75" (5U) H x 17" W x 15.2" D
  • 19” Rackmount
  • Input Power
    • Dual 36 – 72VDC Input
    • 48 VDC wired to Backplane
  • Backplane
    • FM06
    • 6 slot full mesh AdvancedTCA backplane
    • Dual 48 VDC bussing
  • Card Cage
    • Six front accessible slots
    • Six rear transition slots
    • Horizontal load
    • Incorporates Simplified Telecom Packaging (STP)
  • Cooling
    • Side to side cooling
    • Six 60 cfm 3 wire fans
    • Hot plug gable fan tray
    • Cooling for approximately 150 watts per
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 6435*FM06FK
Product Name AdvancedTCA System
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus ATCA
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis with Visual Alarm Notification - IPC-610BP-00HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Horizontal Packaging Chassis - 728*F - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus MBII
View Details