SIE Computing Solutions, Inc. AdvancedTCA System 633C*****FK

Description
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology
Description
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology

Suppliers

Company
Product
Description
Supplier Links
Brockton, MA, USA
AdvancedTCA System
633C*****FK
AdvancedTCA System 633C*****FK
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology

The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake.

Construction:

  • 22.75” (13U)H x 17.2” W x 18.2”D
  • Zinc plated steel
  • Black medium texture finish
  • EMI gasketing and hardware spacing to support FCC B

Card Cage

:

  • Formed sheet metal card cage with integral slot ESD clip
  • (14) 8U x 280mm front slots
  • (14) 8U x 100mm rear slots

Cooling:

  • Front removable/washable inlet filter
  • Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage
  • 200 Watts Front Side Cooling
  • 30 Watts Back Side Cooling

Power Entry

:

  • (2) DC Input PEMs
  • (1) -48VDC A
  • (1) -48VDC B
  • Rear pluggable into backplane
  • Designed to carry 60A
  • IPMI Controller and FRU Data Module

14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface
3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above:

  • (14) Full Mesh Node Slots
  • (2) Rear pluggable PEM interfaces
  • (2) Rear Pluggable System Management Modules
  • (2) Rear Pluggable Power Entry Modules

Shelf Management SMM04 (two per system):

  • Dual redundant shelf management modules
  • Rear pluggable
  • Pluggable into backplane
  • Based on Pigeon Point or Motorola technology
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 633C*****FK
Product Name AdvancedTCA System
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ATCA
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-50F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
PCI/ISA Rackmount Enclosure - 586451403 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop (optional feature)
Backplane Bus PISA
View Details