SIE Computing Solutions, Inc. AdvancedTCA System 633C*****FK

Description
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology
Description
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology

Suppliers

Company
Product
Description
Supplier Links
Brockton, MA, USA
AdvancedTCA System
633C*****FK
AdvancedTCA System 633C*****FK
The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Construction: 22.75” (13U)H x 17.2” W x 18.2”D Zinc plated steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage : Formed sheet metal card cage with integral slot ESD clip (14) 8U x 280mm front slots (14) 8U x 100mm rear slots Cooling: Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry : (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 60A IPMI Controller and FRU Data Module 14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface 3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above: (14) Full Mesh Node Slots (2) Rear pluggable PEM interfaces (2) Rear Pluggable System Management Modules (2) Rear Pluggable Power Entry Modules Shelf Management SMM04 (two per system): Dual redundant shelf management modules Rear pluggable Pluggable into backplane Based on Pigeon Point or Motorola technology

The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake.

Construction:

  • 22.75” (13U)H x 17.2” W x 18.2”D
  • Zinc plated steel
  • Black medium texture finish
  • EMI gasketing and hardware spacing to support FCC B

Card Cage

:

  • Formed sheet metal card cage with integral slot ESD clip
  • (14) 8U x 280mm front slots
  • (14) 8U x 100mm rear slots

Cooling:

  • Front removable/washable inlet filter
  • Push pull redundant cooling design with (3) dual fan modules above and (3) dual fan modules below the card cage
  • 200 Watts Front Side Cooling
  • 30 Watts Back Side Cooling

Power Entry

:

  • (2) DC Input PEMs
  • (1) -48VDC A
  • (1) -48VDC B
  • Rear pluggable into backplane
  • Designed to carry 60A
  • IPMI Controller and FRU Data Module

14 Slot AdvancedTCA Backplane Full Mesh Extended Fabric Interface
3.0Compliant with dual star base interface and fabric connectivity optimized for performance at 6.25 Gb/s and above:

  • (14) Full Mesh Node Slots
  • (2) Rear pluggable PEM interfaces
  • (2) Rear Pluggable System Management Modules
  • (2) Rear Pluggable Power Entry Modules

Shelf Management SMM04 (two per system):

  • Dual redundant shelf management modules
  • Rear pluggable
  • Pluggable into backplane
  • Based on Pigeon Point or Motorola technology
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 633C*****FK
Product Name AdvancedTCA System
Form Factor AdvancedTCA
Unlock Full Specs
to access all available technical data

Similar Products

2-slot 40g ATCA System - Centellis 2000 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5320 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
Dual Star AdvancedTCA Backplane - DS14 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Backplane
Slots 14
View Details
10G ATCA Network Datacenter Server Blade - ATCA-7365-CE - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
View Details