SIE Computing Solutions, Inc. MicroTCA Starter Kit 686200001

Description
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology
Description
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology

Suppliers

Company
Product
Description
Supplier Links
MicroTCA Starter Kit - 686200001 - SIE Computing Solutions, Inc.
Brockton, MA, USA
MicroTCA Starter Kit
686200001
MicroTCA Starter Kit 686200001
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology

The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems.

The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC.

The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot.

The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications.

To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included.

  • 1.75in(1U)H x 10.3in W x 7.7in D
  • MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications
  • IPMI System Manager creates a MicroTCA-like MCH environment
  • Integrated air filter, fan and front replaceable fan tray
  • External 100-240VAC to 48.0VDC power supply included
  • Utilizes CorEdge Networks technology
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 686200001
Product Name MicroTCA Starter Kit
Form Factor MicroTCA
Unlock Full Specs
to access all available technical data

Similar Products

AdvancedTC Development System - 686100001 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform; Card Cage
Slots 6
View Details
10G ATCA Network Datacenter Server Blade - ATCA-7368-CE - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 4.80E7 k
View Details
ATCA Platform Product - ATCA-5U-5SLOTS - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform; Single Board Computer
Slots 5
View Details
MicroTCA System - 6502A****P*S**R - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor MicroTCA
Product Type Chassis / System Platform
Slots 9
View Details