SIE Computing Solutions, Inc. CompactPCI Enclosure 5359*****EK

Description
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling
Description
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5359*****EK - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5359*****EK
CompactPCI Enclosure 5359*****EK
The 535 Series is a 19-inch rackmountable/bencht op industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements. Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 Power Options Hot Pluggable fan tray with two 141 CFM blowers Multiple plug-in peripheral options/configuratio ns available Available with 2.16 or 2.17 Fabric Backplanes Optional fan tray below the subrack for push/pull style cooling

The 535 Series is a 19-inch rackmountable/benchtop industrial 15.75” High X 12” Deep enclosure that can be configured to meet your needs. There are (21) 6U x 160mm front accessible slots and (21) 6U x 80mm rear transition slots, which allow for a variety of configurations. The chassis is designed to support Hot Swap, N+1 350 watt front-pluggable power supplies with AC or DC input. A front-pluggable evacuation cooling scheme, with two 12VDC 141 CFM blowers provides low MTTR and high reliability. Front and rear panel ESD jacks are added for ESD protection. The rear I/O panel includes an AC/DC power switch and a ground stud, designed to meet NEBS requirements.

Versatile. Reliable. Carlo Gavazzi’s 535 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications.

  • 15.75”H (9U) x 17”W x 12”D
  • 21-Slot 6U x 160mm /6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack
  • Hot Swap, N+1 Power Options
  • Hot Pluggable fan tray with two 141 CFM blowers
  • Multiple plug-in peripheral options/configurations available
  • Available with 2.16 or 2.17 Fabric Backplanes
  • Optional fan tray below the subrack for push/pull style cooling
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Number 5359*****EK
Product Name CompactPCI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3005 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
CompactPCI Enclosure - 545****6*AKD002 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details