ADLINK Technology Inc. 3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller PXI-3930

Description
ADLINK PXI-3930 PXI embedded controller, based on the Intel® Celeron® 2000E 2.2GHz processor, deliver maximum system throughput at 8GB/s and 132 MB/s respectively, increasing as much as eight times that of similar product offerings. Pairing this superior performance with an unprecedented price point, the PXI-3930 provides substantial interface flexibility, including two DisplayPort connectors, allowing connection of two 4K UHD monitors at the same time with independent displays*, dual USB 3.0 connections for high-speed peripheral devices, dual GbE ports for connection to LXI instruments, and built-in GPIB connection for hybrid PXI-based testing systems control. ADLINK's PXI-3930 significantly reduce maintenance burdens with easily replaceable battery and upgradable storage and SODIMM modules. Backup BIOS also eases recovery in the event of a main BIOS crash.
Description
ADLINK PXI-3930 PXI embedded controller, based on the Intel® Celeron® 2000E 2.2GHz processor, deliver maximum system throughput at 8GB/s and 132 MB/s respectively, increasing as much as eight times that of similar product offerings. Pairing this superior performance with an unprecedented price point, the PXI-3930 provides substantial interface flexibility, including two DisplayPort connectors, allowing connection of two 4K UHD monitors at the same time with independent displays*, dual USB 3.0 connections for high-speed peripheral devices, dual GbE ports for connection to LXI instruments, and built-in GPIB connection for hybrid PXI-based testing systems control. ADLINK's PXI-3930 significantly reduce maintenance burdens with easily replaceable battery and upgradable storage and SODIMM modules. Backup BIOS also eases recovery in the event of a main BIOS crash.

Suppliers

Company
Product
Description
Supplier Links
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
San Jose, CA, USA
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller
PXI-3930
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller PXI-3930
ADLINK PXI-3930 PXI embedded controller, based on the Intel® Celeron® 2000E 2.2GHz processor, deliver maximum system throughput at 8GB/s and 132 MB/s respectively, increasing as much as eight times that of similar product offerings. Pairing this superior performance with an unprecedented price point, the PXI-3930 provides substantial interface flexibility, including two DisplayPort connectors, allowing connection of two 4K UHD monitors at the same time with independent displays*, dual USB 3.0 connections for high-speed peripheral devices, dual GbE ports for connection to LXI instruments, and built-in GPIB connection for hybrid PXI-based testing systems control. ADLINK's PXI-3930 significantly reduce maintenance burdens with easily replaceable battery and upgradable storage and SODIMM modules. Backup BIOS also eases recovery in the event of a main BIOS crash.

ADLINK PXI-3930 PXI embedded controller, based on the Intel® Celeron® 2000E 2.2GHz processor, deliver maximum system throughput at 8GB/s and 132 MB/s respectively, increasing as much as eight times that of similar product offerings. Pairing this superior performance with an unprecedented price point, the PXI-3930 provides substantial interface flexibility, including two DisplayPort connectors, allowing connection of two 4K UHD monitors at the same time with independent displays*, dual USB 3.0 connections for high-speed peripheral devices, dual GbE ports for connection to LXI instruments, and built-in GPIB connection for hybrid PXI-based testing systems control. ADLINK's PXI-3930 significantly reduce maintenance burdens with easily replaceable battery and upgradable storage and SODIMM modules. Backup BIOS also eases recovery in the event of a main BIOS crash.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-3930
Product Name 3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller
Technology PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6111 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
CompactPCI Enclosure - 5821USSPBFC - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details