9-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 1 hybrid slot and 1 timing slot
High bandwidth PCIe Gen 2 backplane with 2 GB/s slot bandwidth and 8 GB/s system bandwidth
Combine with EMX-2500 LXI controller for Ethernet connectivity and distributability in the EMX09
True 4U chassis
Rugged construction with extended temperature range
Smart switch display for health monitoring and control
First PXI Multi computing (PXImc) ready chassis
Rack mount, custom front panels, and bolt-down option available
The CMX09 is a 9-slot PXI Express mainframe with 1 system controller slot, 6 PXIe Peripheral slots, 1 PXIe hybrid slot and 1 PXIe timing slot. BEST IN CLASS BANDWIDTH The CMX09 uses a 4-lane Gen 2 PCIe backplane to achieve unmatched data rates of up to 2 GB/s per slot and 8 GB/s system. ADVANCED PCIE SWITCH FABRIC The CMX09's advanced switch fabric uses innovative methods including non-transparent bridging (NTB) and partitionable switch architecture to allow slot-to-slot direct communication and true multi-root support. The slot-to-slot direct communication capability combined with true multi-root support allows the CMX09 to be the first and only PXImc (PXI Multi Computing) ready mainframe in the industry. IEEE-1588 DISTRIBUTION When used with the EMX-2500 Gigabit Ethernet LXI controller, the CMX09 allows timestamping of data from all plugin modules on a common time-base for advanced timing and synchronization. In addition, it also provides the capability to synchronize PXI systems with LXI instruments. SYSTEM MONITORING FOR SIMPLIFIED MAINTENANCE The CMX09 has a smart-switch display on the front panel which reports the chassis status/health and can also be used to control chassis fan speed. RUGGED DESIGN The CMX09s rugged, compact and light-weight design makes it ideal for portable applications. The CMX09 is available with optional handles which makes it convenient to lift and move. There are no air-holes on the front and top of the chassis, which protects the instruments from spills when used in industrial environments. For in-vehicle or on-floor applications, the CMX09 comes with a bolt-down option that allows the mainframe to be mounted on a surface.
- 9-slot PXI Express chassis with 1 system controller slot, 6 peripheral slots, 1 hybrid slot and 1 timing slot
- High bandwidth PCIe Gen 2 backplane with 2 GB/s slot bandwidth and 8 GB/s system bandwidth
- Combine with EMX-2500 LXI controller for Ethernet connectivity and distributability in the EMX09
- True 4U chassis
- Rugged construction with extended temperature range
- Smart switch display for health monitoring and control
- First PXI Multi computing (PXImc) ready chassis
- Rack mount, custom front panels, and bolt-down option available
The CMX09 is a 9-slot PXI Express mainframe with 1 system controller slot, 6 PXIe Peripheral slots, 1 PXIe hybrid slot and 1 PXIe timing slot.
BEST IN CLASS BANDWIDTH
The CMX09 uses a 4-lane Gen 2 PCIe backplane to achieve unmatched data rates of up to 2 GB/s per slot and 8 GB/s system.
ADVANCED PCIE SWITCH FABRIC
The CMX09's advanced switch fabric uses innovative methods including non-transparent bridging (NTB) and partitionable switch architecture to allow slot-to-slot direct communication and true multi-root support. The slot-to-slot direct communication capability combined with true multi-root support allows the CMX09 to be the first and only PXImc (PXI Multi Computing) ready mainframe in the industry.
IEEE-1588 DISTRIBUTION
When used with the EMX-2500 Gigabit Ethernet LXI controller, the CMX09 allows timestamping of data from all plugin modules on a common time-base for advanced timing and synchronization. In addition, it also provides the capability to synchronize PXI systems with LXI instruments.
SYSTEM MONITORING FOR SIMPLIFIED MAINTENANCE
The CMX09 has a smart-switch display on the front panel which reports the chassis status/health and can also be used to control chassis fan speed.
RUGGED DESIGN
The CMX09s rugged, compact and light-weight design makes it ideal for portable applications. The CMX09 is available with optional handles which makes it convenient to lift and move. There are no air-holes on the front and top of the chassis, which protects the instruments from spills when used in industrial environments. For in-vehicle or on-floor applications, the CMX09 comes with a bolt-down option that allows the mainframe to be mounted on a surface.