SICK Object detection systems: Backup Assistance System BAS3501-C

Description
The BAS3501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 1,530 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Description
The BAS3501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 1,530 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAS3501-C Backup Assistance System is a single-laser scanner collision warning system designed for internal combustion engine vehicles, monitoring the rear end within 8 m indoors and outdoors. It features visual and acoustic warnings across two warning zones, operates on 12 V to 24 V, and consumes 10 W (maximum 13 W). The unit weighs 1,530 g without cables and is enclosed in an IP65/IP67-rated housing with a Class 1 laser per IEC 60825-1:2014 and EN 60825-1:2014+A11:2021. It includes a micro USB interface for parameterization, operates from -20 °C to +50 °C, and comes with a TiM3xx 2D LiDAR sensor, mounting kit, and RAM bracket. The system meets EU, UK, and ACMA declarations of conformity, China RoHS, and cULus certification.

Datasheet Summary
Powered by GS/AI

The BAS3501-C Backup Assistance System is a single-laser scanner collision warning system designed for internal combustion engine vehicles, monitoring the rear end within 8 m indoors and outdoors. It features visual and acoustic warnings across two warning zones, operates on 12 V to 24 V, and consumes 10 W (maximum 13 W). The unit weighs 1,530 g without cables and is enclosed in an IP65/IP67-rated housing with a Class 1 laser per IEC 60825-1:2014 and EN 60825-1:2014+A11:2021. It includes a micro USB interface for parameterization, operates from -20 °C to +50 °C, and comes with a TiM3xx 2D LiDAR sensor, mounting kit, and RAM bracket. The system meets EU, UK, and ACMA declarations of conformity, China RoHS, and cULus certification.

Suppliers

Company
Product
Description
Supplier Links
Object detection systems: Backup Assistance System - BAS3501-C - SICK
Minneapolis, MN, United States
Object detection systems: Backup Assistance System
BAS3501-C
Object detection systems: Backup Assistance System BAS3501-C
The BAS3501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 8 m. Areas of application: indoor and outdoor areas (8 m) Number of laserscanners: 1 Vehicles: internal combustion engine (IC) Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 12 V to 24 V Power consumption: 10 W (≤ 13 W) Weight: 1,530 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202 1) Configuration: micro USB for parameterization Ambient operating temperature: -20 °C to +50 °C

The BAS3501-C Backup Assistance System is a single-scanner collision warning solution for internal combustion engine vehicles, monitoring the vehicle's rear end in indoor and outdoor areas up to 8 m.

  • Areas of application: indoor and outdoor areas (8 m)
  • Number of laserscanners: 1
  • Vehicles: internal combustion engine (IC)
  • Functions: visual and acoustic collision warning
  • Monitored area: vehicle rear end
  • Warning zones: 2
  • Machine reverse/operating voltage: 12 V to 24 V
  • Power consumption: 10 W (≤ 13 W)
  • Weight: 1,530 g (without connecting cables)
  • Enclosure rating: IP65 / IP67
  • Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
  • Configuration: micro USB for parameterization
  • Ambient operating temperature: -20 °C to +50 °C
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Collision Avoidance Systems
Product Number BAS3501-C
Product Name Object detection systems: Backup Assistance System
Unlock Full Specs
to access all available technical data

Similar Products