The BAS1502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m.
Areas of application: indoor and outdoor areas (12 m)
Number of laserscanners: 2
Vehicles: internal combustion engine (IC)
Functions: visual and acoustic collision warning
Monitored area: vehicle rear end, blind spot or side cover
Warning zones: 2
Machine reverse/operating voltage: 12 V to 24 V
Power consumption: 20 W (≤ 26 W)
Weight: 3,630 g (without connecting cables)
Enclosure rating: IP65 / IP67
Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:202
1)
Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup
Ambient operating temperature: -20 °C to +50 °C
The BAS1502-C Backup Assistance System is a dual-scanner collision warning solution for internal combustion engine vehicles, monitoring both the vehicle's rear end and blind spot/side cover in indoor and outdoor areas up to 12 m.
- Areas of application: indoor and outdoor areas (12 m)
- Number of laserscanners: 2
- Vehicles: internal combustion engine (IC)
- Functions: visual and acoustic collision warning
- Monitored area: vehicle rear end, blind spot or side cover
- Warning zones: 2
- Machine reverse/operating voltage: 12 V to 24 V
- Power consumption: 20 W (≤ 26 W)
- Weight: 3,630 g (without connecting cables)
- Enclosure rating: IP65 / IP67
- Laser class: 1 (IEC 60825-1:2014, EN 60825-1:2014+A11:2021)
- Configuration: SOPAS Air web interface for parameterization and visual/acoustic warning setup
- Ambient operating temperature: -20 °C to +50 °C