SICK Proximity Sensors 6078709

Description
CAPACIT PROXIM SENSOR
Request a Quote Datasheet
Description
CAPACIT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6078709-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6078709-ND
Proximity Sensors 1882-6078709-ND
CAPACIT PROXIM SENSOR

CAPACIT PROXIM SENSOR

Buy Now Datasheet
Proximity Sensors - 2851050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2851050
Proximity Sensors 2851050
SICK CM12-08EBO-KC1

SICK CM12-08EBO-KC1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6078709-ND 2851050
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Operating Temperature -4 to 185 F (-20 to 85 C)
Switch Type Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 8967239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details