Festo Corporation Proximity sensor SIEH-M12B-PS-S-L

Description
With increased switching distance Flush installation Metric thread LED switching status indication Design with stainless steel housing
Request a Quote Datasheet
Description
With increased switching distance Flush installation Metric thread LED switching status indication Design with stainless steel housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIEH-M12B-PS-S-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIEH-M12B-PS-S-L
Proximity sensor SIEH-M12B-PS-S-L
With increased switching distance Flush installation Metric thread LED switching status indication Design with stainless steel housing
  • With increased switching distance
  • Flush installation
  • Metric thread
  • LED switching status indication
  • Design with stainless steel housing
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2171-SIEH-M12B-PS-S-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2171-SIEH-M12B-PS-S-L-ND
Proximity Sensors - Industrial 2171-SIEH-M12B-PS-S-L-ND
SENSOR PROX INDUCTIVE 4MM MODULE

SENSOR PROX INDUCTIVE 4MM MODULE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIEH-M12B-PS-S-L 2171-SIEH-M12B-PS-S-L-ND
Product Name Proximity sensor Proximity Sensors - Industrial
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEF-Q40S-PA-S-2L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.38 inch (35 mm)
Repeatability 27.56 mils (700 µm)
View Details
2 suppliers
Proximity sensor - SMT-8M-A-PS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Proximity sensor - SMTSO-8E-NS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Proximity sensor - SIEN-M8NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers