SENSOR PROX CAP 4MM-25MM CYLIND
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-6058159-ND | 2131716 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | |
| Switching Frequency | 0.0500 kHz | |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | |
| Switch Type | Normally Open; Normally Closed | |
| Electrical Connection | Connector |