SECO SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Mini Applications Processors (Formerly Trizeps VIII Mini) SOM-Trizeps-VIII-MX8M-Mini

Description
"The new SOM-Trizeps-VIII-MX8 M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is produced in the 14nm LPC FinFET technology, which enables high operating frequencies in combination with a low power consumption. The SOM-Trizeps-VIII-MX8 M-Mini adds further features with the confi gurable FPGA, the programmable NXP Kinetis Cortex M0+ MCU, the LVDS transceiver, the Hi-Fi Audio Codec and the onboard WiFi/Bluetooth module. This integrates e.g. CAN, ADC, SPI, I2C interfaces as well as RBG and LVDS displays in addition to the iMX8M Mini CPU functionality."
Datasheet
Description
"The new SOM-Trizeps-VIII-MX8 M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is produced in the 14nm LPC FinFET technology, which enables high operating frequencies in combination with a low power consumption. The SOM-Trizeps-VIII-MX8 M-Mini adds further features with the confi gurable FPGA, the programmable NXP Kinetis Cortex M0+ MCU, the LVDS transceiver, the Hi-Fi Audio Codec and the onboard WiFi/Bluetooth module. This integrates e.g. CAN, ADC, SPI, I2C interfaces as well as RBG and LVDS displays in addition to the iMX8M Mini CPU functionality."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Mini Applications Processors (Formerly Trizeps VIII Mini) - SOM-Trizeps-VIII-MX8M-Mini - SECO
Arezzo, Italy
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Mini Applications Processors (Formerly Trizeps VIII Mini)
SOM-Trizeps-VIII-MX8M-Mini
SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Mini Applications Processors (Formerly Trizeps VIII Mini) SOM-Trizeps-VIII-MX8M-Mini
"The new SOM-Trizeps-VIII-MX8 M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is produced in the 14nm LPC FinFET technology, which enables high operating frequencies in combination with a low power consumption. The SOM-Trizeps-VIII-MX8 M-Mini adds further features with the confi gurable FPGA, the programmable NXP Kinetis Cortex M0+ MCU, the LVDS transceiver, the Hi-Fi Audio Codec and the onboard WiFi/Bluetooth module. This integrates e.g. CAN, ADC, SPI, I2C interfaces as well as RBG and LVDS displays in addition to the iMX8M Mini CPU functionality."

"The new SOM-Trizeps-VIII-MX8M-Mini CPU Computer on Module (CoM) from the NXP i.MX8 series uses the i.MX 8M Mini processor, which provides the high performance demands of current video, voice and audio processing, including video resolutions up to 1080p. The NXP iMX8M Mini CPU is produced in the 14nm LPC FinFET technology, which enables high operating frequencies in combination with a low power consumption. The SOM-Trizeps-VIII-MX8M-Mini adds further features with the confi gurable FPGA, the programmable NXP Kinetis Cortex M0+ MCU, the LVDS transceiver, the Hi-Fi Audio Codec and the onboard WiFi/Bluetooth module. This integrates e.g. CAN, ADC, SPI, I2C interfaces as well as RBG and LVDS displays in addition to the iMX8M Mini CPU functionality."

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-Trizeps-VIII-MX8M-Mini
Product Name SODIMM-200 CPU Computer on Module (CoM) with NXP i.MX 8M Mini Applications Processors (Formerly Trizeps VIII Mini)
Processor / CPU NXP i.MX 8M Mini Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Memory Type Up to 8 GB LPDDR4-3200 RAM memory, 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71) - SOM-SMARC-ZU - SECO
Specs
Processor / CPU Xilinx® Zynq® Ultrascale+™ CG/EG/EV MPSoCs in C784 package
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
Single or Dual Cortex A9 and User Programmable FPGA System on Module - MitySOM-5CSx - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Altera Cyclone V - U672 SoC
Ports / Buses I2C; PCIe; SPI; USB
View Details
COM Express Module, Type 6, 1.6GHz Intel Core i3 - IBR-i3-3217UE - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ Duo
Ports / Buses PCIe
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details