Aaeon Systems Inc. COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor COM-U15

Description
AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration and memory component incompatibility. The module could be ordered with 512MB or 1GB of onboard system memory. A high definition audio interface is available to connect to an audio codec on the carrier board. Moreover, one onboard PATA SSD (Master Device) and one SATAII interface are featured giving the user flexibility in storage choices. Eight USB 2.0 ports can also be supported to allow flexibility in the use of external devices and peripherals. The small size of the NanoCOM-U15 (3.31" x 2.17") and low power performance of the Atom make the module a perfect fit for portable and mobile embedded solutions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ Z530/Z510 Processor Intel¢ã§ System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm
Description
AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration and memory component incompatibility. The module could be ordered with 512MB or 1GB of onboard system memory. A high definition audio interface is available to connect to an audio codec on the carrier board. Moreover, one onboard PATA SSD (Master Device) and one SATAII interface are featured giving the user flexibility in storage choices. Eight USB 2.0 ports can also be supported to allow flexibility in the use of external devices and peripherals. The small size of the NanoCOM-U15 (3.31" x 2.17") and low power performance of the Atom make the module a perfect fit for portable and mobile embedded solutions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ Z530/Z510 Processor Intel¢ã§ System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm

Suppliers

Company
Product
Description
Supplier Links
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor - COM-U15 - Aaeon Systems Inc.
Brea, CA, USA
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor
COM-U15
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor COM-U15
AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration and memory component incompatibility. The module could be ordered with 512MB or 1GB of onboard system memory. A high definition audio interface is available to connect to an audio codec on the carrier board. Moreover, one onboard PATA SSD (Master Device) and one SATAII interface are featured giving the user flexibility in storage choices. Eight USB 2.0 ports can also be supported to allow flexibility in the use of external devices and peripherals. The small size of the NanoCOM-U15 (3.31" x 2.17") and low power performance of the Atom make the module a perfect fit for portable and mobile embedded solutions. Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel¢ã§ Atom¢ã¢ Z530/Z510 Processor Intel¢ã§ System Controller Hub US15W SODIMM DDR2 400/533 Memory, Max. 2 GB Gigabit Ethernet Up to 24-bit LVDS LCD, SDVO High Definition Audio Interface PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1 USB2.0 x 8 PCI-Express [x1] x 1 Wide DC Input Range, +8.5V To +19V (Optional) COM Express Pin-out Type II Compact Module Size, 95mm x 95mm

AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration and memory component incompatibility. The module could be ordered with 512MB or 1GB of onboard system memory. A high definition audio interface is available to connect to an audio codec on the carrier board. Moreover, one onboard PATA SSD (Master Device) and one SATAII interface are featured giving the user flexibility in storage choices. Eight USB 2.0 ports can also be supported to allow flexibility in the use of external devices and peripherals. The small size of the NanoCOM-U15 (3.31" x 2.17") and low power performance of the Atom make the module a perfect fit for portable and mobile embedded solutions.

Applications

  • Healthcare
  • Retail & Advertising
  • Test & Measurement
  • Gaming & Entertainment
  • Industrial Automation
  • Security
  • Defense & Government
  • Digital Signage

Features

  • Onboard Intel¢Ã§ Atom¢Ã¢ Z530/Z510 Processor
  • Intel¢Ã§ System Controller Hub US15W
  • SODIMM DDR2 400/533 Memory, Max. 2 GB
  • Gigabit Ethernet
  • Up to 24-bit LVDS LCD, SDVO
  • High Definition Audio Interface
  • PATA SSD (Up to 4GB) x 1, SATA x 1 or PATA x 1
  • USB2.0 x 8
  • PCI-Express [x1] x 1
  • Wide DC Input Range, +8.5V To +19V (Optional)
  • COM Express Pin-out Type II
  • Compact Module Size, 95mm x 95mm
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer-on-Module (COM)
Product Number COM-U15
Product Name COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor
Processor / CPU Intel® AtomTM
Ports / Buses USB
Features Watchdog Timer
Memory Type DDR2
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
RISC CPU Board With TI OMAP 3503/3530 Processors - GENE-1350W2 - Aaeon Systems Inc.
Specs
Processor / CPU TI OMAP 3503/3530 600 MHz
Ports / Buses Serial Interface; USB
Features Watchdog Timer; RJ-45 Connectors
View Details
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 - COMeT6-1100 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU 11th Gen Intel Core i3/i5/i7 Processor
Ports / Buses PCIe; SATA; USB
View Details
3.5
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses IEEE1394 (FireWire); SATA; Serial Interface; USB
View Details