SECO SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71) SOM-SMARC-ZU

Description
The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor, this solution is able to merge wide scalability, from cost effective Dual-Core to high performance Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.
Datasheet
Description
The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor, this solution is able to merge wide scalability, from cost effective Dual-Core to high performance Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71) - SOM-SMARC-ZU - SECO
Arezzo, Italy
SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71)
SOM-SMARC-ZU
SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71) SOM-SMARC-ZU
The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor, this solution is able to merge wide scalability, from cost effective Dual-Core to high performance Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.

The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor, this solution is able to merge wide scalability, from cost effective Dual-Core to high performance Quad-Core ARM® Cortex®-A53 MPSoCs with GPU/VCU, and extreme flexibility (up to 256k FPGA logic cells). It also features dedicated Real-Time ARM® Cortex®-R5 processors, along with LVDS and DP video interfaces up to 4K resolution and high-speed interfaces.

Supplier's Site Datasheet

Technical Specifications

  SECO
Product Category Computer-on-Module (COM)
Product Number SOM-SMARC-ZU
Product Name SMARC® Rel. 2.0 Computer on Module (CoM) with Xilinx® Zynq® Ultrascale+TM MPSoC. (RUSSELL - B71)
Processor / CPU Xilinx® Zynq® Ultrascale+™ CG/EG/EV MPSoCs in C784 package
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
Memory Type Up to 8GB + 2GB DDR4 soldered down
Unlock Full Specs
to access all available technical data

Similar Products

Qseven Embedded Computer Module - conga-QMX8-Plus - congatec
Specs
Form Factor Qseven
Processor / CPU NXP i.MX.8M
Ports / Buses SPI; USB; SDIO, PCIe, UART with Handshake, CAN FD, GPIO
View Details
Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
Production-ready Sitara AM62x-based System on Module - MitySOM-AM62 - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI AM62x Application Processor
Ports / Buses I2C; SPI; USB
View Details
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Xeon® W-11000E Series, CoreTM vPro® and Celeron®  Processors for FuSa applications. (LAGOON - D57) - SOM-COM-HPC-A-TGL-H - SECO
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 11th Gen Intel® Xeon®, Core™ and Celeron® processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details